400 V, 8 A Ultrafast Switching Rectifier Diode Product overview: STTH8R04G-TR from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400 V, 8 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400 V, 8 A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STTH8R04G-TR can be used for catalog matching and distributor lookup.
Diode Standard 400V 8A Surface Mount D2PAK
Diode Standard 400V 8A Surface Mount D2PAK
Diode Standard 400V 8A Surface Mount D2PAK
Manufacturer: STMicroelectronics
Win Source Part Number: 795823-STTH8R04G-TR
Packaging: Reel package
Speed: Fast Recovery = 200mA (Io)
Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Mounting: SMD
Diode Type: Standard
Current - Average Rectified (Io): 8A
Reverse Recovery Time (trr): 50ns
Current - Reverse Leakage @ Vr: 10μA @ 400V
Operating Temperature - Junction: -40°C ~ 175°C
Family Name: STTH8R04
Categories: Discrete Semiconductor Products
Manufacturer Package: D2PAK
Voltage - Forward (Vf) (Maximum) @ If: 1.5V @ 8A
Voltage - DC Reverse (Vr) (Maximum): 400V
Alternative Parts (Cross-Reference): VS-HFA08TB60SPBF; HFA08TB60STRL; 8ETU04STRR; HFA08TB60S;
Introduction Date: March 11, 2007
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
RECTIFIER, SINGLE, 8A, 400V, TO-263; Repetitive Reverse Voltage Vrrm Max:400V; Forward Current If(AV):8A; Diode Configuration:Single
DIODE GEN PURP 400V 8A D2PAK
DIODE GEN PURP 400V 8A D2PAK
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Diodes | Rectifiers | Rectifiers | Rectifiers | General Purpose Diodes |
| Product Number | 280-STTH8R04G-TR | 497-7613-1-ND | 795823-STTH8R04G-TR | 23AH3643 | 57P2513 | STTH8R04G-TR | STTH8R04G-TR |
| Product Name | 400 V 8 A Diode and Rectifier | Single Diodes | Diodes, Rectifiers - Single - STTH8R04G-TR | Rectifier, Single, 8A, 400V, To-263; Repetitive Reverse Voltage Vrrm Max Stmicroelectronics | Rectifier Stmicroelectronics | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes |
| Package | Tape and Reel | TO-263-3, D²Pak (2 Leads + Tab), TO-263AB | |||||
| RoHS Compliant | RoHS | RoHS | |||||
| IO | 8 amps | ||||||
| Tj | -40 C (-40 F) | -40 to 175 C (-40 to 347 F) | -40 to 175 C (-40 to 347 F) | ||||
| Diode Type | Standard |