5A 1.2kV Ultrafast Rectifier Diode, TO-220 Product overview: STTH512FP from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A, 1.2kV, TO-220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 5A, 1.2kV, TO-220, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STTH512FP can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 054313-STTH512FP
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 1200V (1.2kV)
Current - Average Rectified (Io): 5A
Voltage - Forward (Vf) (Max) @ If: 2.2V @ 5A
Reverse Recovery Time (trr): 95ns
Current - Reverse Leakage @ Vr: 5μA @ 1200V
Operating Temperature - Junction: 175°C (Max)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-220FPAC
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Diode Ultra Fast Rectifier 1.2KV 5A
Diode Ultra Fast Rectifier 1.2KV 5A
Diode Standard 1200V 5A Through Hole TO-220FPAC
DIODE, ULTRAFAST, 5A, 1200V; REPETITIVE REVERSE VOLTAGE VRRM MAX:1.2KV; FORWARD CURRENT IF(AV):5A; DIODE CONFIGURATION:SINGLE
DIODE, ULTRAFAST, 5A, 1200V; Repetitive Peak Reverse Voltage:1.2kV; Average Forward Current:5A; Diode Configuration:Single
DIODE GP 1.2KV 5A TO220FPAC
DIODE GP 1.2KV 5A TO220FPAC
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | DigiKey | Radwell International | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Rectifiers | Rectifiers | Diodes | General Purpose Diodes | Diodes | Diodes | Rectifiers | Rectifiers |
| Product Number | 280-STTH512FP | 054313-STTH512FP | 7146920P | 1686856 | 497-STTH512FP-ND | 24681934 | 26M3792 | STTH512FP | STTH512FP | STTH512FP |
| Product Name | 5A 1.2kV TO-220 Diode and Rectifier | Diodes, Rectifiers - Single - STTH512FP | Schottky Diodes & Rectifiers | Schottky Diodes & Rectifiers | Single Diodes | Diode | Diode, Ultrafast, 5A, 1200V; Repetitive Peak Reverse Voltage Stmicroelectronics | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers |
| Package | Rail/Tube | TO-220; TO-220 | TO-220; To-220fpac | TO-220 | TO-220FPAC | |||||
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | ||||||
| IO | 5 amps | |||||||||
| Tj | -65 C (-85 F) | 175 C (347 F) | 175 C (347 F) | |||||||
| Diode Type | Standard |