PANJIT SemiConductor Schottky 15A 45V Diode and Rectifier SVM1545LB_R2_00001

Description
Rectifier Diode, Schottky, 1 Phase, 1 Element, 15A, 45V V(RRM), Silicon, TO-277B, GREEN, ULTRA THIN, PLASTIC PACKAGE-3 Product overview: SVM1545LB_R2_00001 from PANJIT is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 15A, 45V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 15A, 45V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SVM1545LB_R2_000 01 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Rectifier Diode, Schottky, 1 Phase, 1 Element, 15A, 45V V(RRM), Silicon, TO-277B, GREEN, ULTRA THIN, PLASTIC PACKAGE-3 Product overview: SVM1545LB_R2_00001 from PANJIT is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 15A, 45V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 15A, 45V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SVM1545LB_R2_000 01 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky 15A 45V Diode and Rectifier - 280-SVM1545LB_R2_00001 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 15A 45V Diode and Rectifier
280-SVM1545LB_R2_00001
Schottky 15A 45V Diode and Rectifier 280-SVM1545LB_R2_00001
Rectifier Diode, Schottky, 1 Phase, 1 Element, 15A, 45V V(RRM), Silicon, TO-277B, GREEN, ULTRA THIN, PLASTIC PACKAGE-3 Product overview: SVM1545LB_R2_00001 from PANJIT is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 15A, 45V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 15A, 45V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SVM1545LB_R2_000 01 can be used for catalog matching and distributor lookup.

Rectifier Diode, Schottky, 1 Phase, 1 Element, 15A, 45V V(RRM), Silicon, TO-277B, GREEN, ULTRA THIN, PLASTIC PACKAGE-3 Product overview: SVM1545LB_R2_00001 from PANJIT is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 15A, 45V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 15A, 45V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SVM1545LB_R2_00001 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - 3757-SVM1545LB_R2_00001CT-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 45V 15A Surface Mount TO-277B

Diode Schottky 45V 15A Surface Mount TO-277B

Buy Now Datasheet
Single Diodes - 3757-SVM1545LB_R2_00001TR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 45V 15A Surface Mount TO-277B

Diode Schottky 45V 15A Surface Mount TO-277B

Buy Now Datasheet
Single Diodes - 3757-SVM1545LB_R2_00001DKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 45V 15A Surface Mount TO-277B

Diode Schottky 45V 15A Surface Mount TO-277B

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1314531-SVM1545LB_R2_00001 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1314531-SVM1545LB_R2_00001
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1314531-SVM1545LB_R2_00001
Win Source Part Number: 1314531-SVM1545LB_R2 _00001 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 45 V Current - Average Rectified (Io): 15A Voltage - Forward (Vf) (Max) @ If: 490 mV @ 15 A Current - Reverse Leakage @ Vr: 320 µA @ 45 V Operating Temperature - Junction: -55°C ~ 150°C Package / Case: TO-277, 3-PowerDFN Supplier Device Package: TO-277B ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Mfr: Panjit International Inc.

Win Source Part Number: 1314531-SVM1545LB_R2_00001
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 45 V
Current - Average Rectified (Io): 15A
Voltage - Forward (Vf) (Max) @ If: 490 mV @ 15 A
Current - Reverse Leakage @ Vr: 320 µA @ 45 V
Operating Temperature - Junction: -55°C ~ 150°C
Package / Case: TO-277, 3-PowerDFN
Supplier Device Package: TO-277B
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Mfr: Panjit International Inc.

Buy Now
Discrete Semiconductor Products - Diodes - Rectifiers - SVM1545LB_R2_00001 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Rectifiers
SVM1545LB_R2_00001
Discrete Semiconductor Products - Diodes - Rectifiers SVM1545LB_R2_00001
DIODE SCHOTTKY 45V 15A TO277B

DIODE SCHOTTKY 45V 15A TO277B

Supplier's Site
Single Diodes SVM1545LB_R2_00001
DIODE SCHOTTKY 45V 15A TO277B

DIODE SCHOTTKY 45V 15A TO277B

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Acme Chip Technology Co., Limited ODG (Origin Data Global)
Product Category Rectifiers Diodes Schottky Diodes Rectifiers Schottky Diodes
Product Number 280-SVM1545LB_R2_00001 3757-SVM1545LB_R2_00001CT-ND 1314531-SVM1545LB_R2_00001 SVM1545LB_R2_00001 SVM1545LB_R2_00001
Product Name Schottky 15A 45V Diode and Rectifier Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers - Single Discrete Semiconductor Products - Diodes - Rectifiers Single Diodes
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data