Littelfuse, Inc. Zener Transient Voltage Suppressor, 1500 Watt Peak Power SZ1.5SMC47AT3G

Description
The SZ1.5SMC series is designed to protect voltage sensitive components from high voltage, high energy transients. They have excellent clamping capability, high surge capability, low zener impedance and fast response time. The SZ1.5SMC series is supplied in the exclusive, cost-effective, highly reliable Littelfuse package and is ideally suited for use in communication systems, automotive, numerical controls, process controls, medical equipment, business machines, power supplies and many other industrial/consumer applications. Zener Transient Overvoltage Suppressors Working Peak Reverse Voltage Range − 5.8 V to 77.8 V Standard Zener Breakdown Voltage Range − 6.45 V to 95.5V Peak Power rating of 1.5 kW at 1 Ams ESD Rating of Class 3 (>16 kV) per Human Body Model Maximum Clamp Voltage at Peak Pulse Current Low Leakage < 5 μA Above 10 V Recognized to UL 497B as an Isolated Loop Circuit Protector Maximum Temperature Coefficient Specified Response Time Is Typically Below 1 ns
Request a Quote Datasheet
Description
The SZ1.5SMC series is designed to protect voltage sensitive components from high voltage, high energy transients. They have excellent clamping capability, high surge capability, low zener impedance and fast response time. The SZ1.5SMC series is supplied in the exclusive, cost-effective, highly reliable Littelfuse package and is ideally suited for use in communication systems, automotive, numerical controls, process controls, medical equipment, business machines, power supplies and many other industrial/consumer applications. Zener Transient Overvoltage Suppressors Working Peak Reverse Voltage Range − 5.8 V to 77.8 V Standard Zener Breakdown Voltage Range − 6.45 V to 95.5V Peak Power rating of 1.5 kW at 1 Ams ESD Rating of Class 3 (>16 kV) per Human Body Model Maximum Clamp Voltage at Peak Pulse Current Low Leakage < 5 μA Above 10 V Recognized to UL 497B as an Isolated Loop Circuit Protector Maximum Temperature Coefficient Specified Response Time Is Typically Below 1 ns
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Zener Transient Voltage Suppressor, 1500 Watt Peak Power - SZ1.5SMC47AT3G - Littelfuse, Inc.
Rosemont, IL, United States
Zener Transient Voltage Suppressor, 1500 Watt Peak Power
SZ1.5SMC47AT3G
Zener Transient Voltage Suppressor, 1500 Watt Peak Power SZ1.5SMC47AT3G
The SZ1.5SMC series is designed to protect voltage sensitive components from high voltage, high energy transients. They have excellent clamping capability, high surge capability, low zener impedance and fast response time. The SZ1.5SMC series is supplied in the exclusive, cost-effective, highly reliable Littelfuse package and is ideally suited for use in communication systems, automotive, numerical controls, process controls, medical equipment, business machines, power supplies and many other industrial/consumer applications. Zener Transient Overvoltage Suppressors Working Peak Reverse Voltage Range − 5.8 V to 77.8 V Standard Zener Breakdown Voltage Range − 6.45 V to 95.5V Peak Power rating of 1.5 kW at 1 Ams ESD Rating of Class 3 (>16 kV) per Human Body Model Maximum Clamp Voltage at Peak Pulse Current Low Leakage < 5 μA Above 10 V Recognized to UL 497B as an Isolated Loop Circuit Protector Maximum Temperature Coefficient Specified Response Time Is Typically Below 1 ns

The SZ1.5SMC series is designed to protect voltage sensitive components from high voltage, high energy transients. They have excellent clamping capability, high surge capability, low zener impedance and fast response time. The SZ1.5SMC series is supplied in the exclusive, cost-effective, highly reliable Littelfuse package and is ideally suited for use in communication systems, automotive, numerical controls, process controls, medical equipment, business machines, power supplies and many other industrial/consumer applications. Zener Transient Overvoltage Suppressors Working Peak Reverse Voltage Range − 5.8 V to 77.8 V Standard Zener Breakdown Voltage Range − 6.45 V to 95.5V Peak Power rating of 1.5 kW at 1 Ams ESD Rating of Class 3 (>16 kV) per Human Body Model Maximum Clamp Voltage at Peak Pulse Current Low Leakage < 5 μA Above 10 V Recognized to UL 497B as an Isolated Loop Circuit Protector Maximum Temperature Coefficient Specified Response Time Is Typically Below 1 ns

Supplier's Site Datasheet
TVS - TVS - Diodes - SZ1.5SMC47AT3G - 1104693-SZ1.5SMC47AT3G - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - SZ1.5SMC47AT3G
1104693-SZ1.5SMC47AT3G
TVS - TVS - Diodes - SZ1.5SMC47AT3G 1104693-SZ1.5SMC47AT3G
Manufacturer: Littelfuse Inc. Win Source Part Number: 1104693-SZ1.5SMC47AT 3G Packaging: Reel - TR Type: Zener Applications: Automotive Mounting: SMD (SMT) Unidirectional Channels: 1 Categories: Circuit Protection Status: Active Temperature Range - Operating: -65°C to 150°C (TJ) Case / Package: SMC STAND-OFF Voltage (Vwm): 40.2V Minimum Breakdown Voltage: 44.7V Max Clamping Voltage: 64.8V Peak Pulse Current(Ippm): 23.2A Power Dissipation - Pd: 1500W (1.5kW) Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance

Manufacturer: Littelfuse Inc.
Win Source Part Number: 1104693-SZ1.5SMC47AT3G
Packaging: Reel - TR
Type: Zener
Applications: Automotive
Mounting: SMD (SMT)
Unidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -65°C to 150°C (TJ)
Case / Package: SMC
STAND-OFF Voltage (Vwm): 40.2V
Minimum Breakdown Voltage: 44.7V
Max Clamping Voltage: 64.8V
Peak Pulse Current(Ippm): 23.2A
Power Dissipation - Pd: 1500W (1.5kW)
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
TVS Protection Diode - 144-SZ1.5SMC47AT3G - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-SZ1.5SMC47AT3G
TVS Protection Diode 144-SZ1.5SMC47AT3G
Trans Voltage Suppressor Diode, Product overview: SZ1.5SMC47AT3G from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SZ1.5SMC47AT3G can be used for catalog matching and distributor lookup.

Trans Voltage Suppressor Diode, Product overview: SZ1.5SMC47AT3G from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SZ1.5SMC47AT3G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes - F11496CT-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
F11496CT-ND
TVS Diodes F11496CT-ND
64.8V Clamp 23.2A Ipp Tvs Diode Surface Mount SMC

64.8V Clamp 23.2A Ipp Tvs Diode Surface Mount SMC

Buy Now Datasheet
TVS Diodes - F11496DKR-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
F11496DKR-ND
TVS Diodes F11496DKR-ND
64.8V Clamp 23.2A Ipp Tvs Diode Surface Mount SMC

64.8V Clamp 23.2A Ipp Tvs Diode Surface Mount SMC

Buy Now Datasheet
TVS Diodes - F11496TR-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
F11496TR-ND
TVS Diodes F11496TR-ND
64.8V Clamp 23.2A Ipp Tvs Diode Surface Mount SMC

64.8V Clamp 23.2A Ipp Tvs Diode Surface Mount SMC

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SZ1.5SMC47AT3G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SZ1.5SMC47AT3G
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SZ1.5SMC47AT3G
TVS DIODE 40.2VWM 64.8VC SMC

TVS DIODE 40.2VWM 64.8VC SMC

Supplier's Site
Tvs Diode, Unidir, 40.2V, Smc; Product Range Littelfuse - 34AC6308 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, Unidir, 40.2V, Smc; Product Range Littelfuse
34AC6308
Tvs Diode, Unidir, 40.2V, Smc; Product Range Littelfuse 34AC6308
TVS DIODE, UNIDIR, 40.2V, SMC; Product Range:SZ1.5SMC Series; TVS Polarity:Unidirectio nal; Reverse Standoff Voltage:40.2V; Clamping Voltage Max:64.8V; Diode Case Style:DO-214AB (SMC); No. of Pins:2Pins; Qualification:AEC-Q1 01 RoHS Compliant: Yes

TVS DIODE, UNIDIR, 40.2V, SMC; Product Range:SZ1.5SMC Series; TVS Polarity:Unidirectional; Reverse Standoff Voltage:40.2V; Clamping Voltage Max:64.8V; Diode Case Style:DO-214AB (SMC); No. of Pins:2Pins; Qualification:AEC-Q101 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc. Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Zener Diodes Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number SZ1.5SMC47AT3G 1104693-SZ1.5SMC47AT3G 144-SZ1.5SMC47AT3G F11496CT-ND SZ1.5SMC47AT3G 34AC6308
Product Name Zener Transient Voltage Suppressor, 1500 Watt Peak Power TVS - TVS - Diodes - SZ1.5SMC47AT3G TVS Protection Diode TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes Tvs Diode, Unidir, 40.2V, Smc; Product Range Littelfuse
RoHS Compliant RoHS RoHS RoHS
PD 1.50E6 milliwatts
Package SMC DO-214AB, SMC SMC DO-214AB (SMC)
VWM 40.2 volts
IPPM 23.2 amps
Unlock Full Specs
to access all available technical data