Rectifier Diode, 1 Phase, 1 Element, 30A, 600V V(RRM), Silicon, DO-247
Diode Standard 600V 30A Through Hole DO-247
30A 600V Ultrafast Rectifier Diode, Through Hole Product overview: STTH30L06W from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 30A, 600V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Through-Hole, 30A, 600V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STTH30L06W can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 038218-STTH30L06W
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 600V
Current - Average Rectified (Io): 30A
Voltage - Forward (Vf) (Max) @ If: 1.55V @ 30A
Reverse Recovery Time (trr): 90ns
Current - Reverse Leakage @ Vr: 25μA @ 600V
Operating Temperature - Junction: -40°C to 175°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-247
Speed(Frequency): Fast Recovery = 200mA (Io)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited
DIODE GEN PURP 600V 30A DO247
FAST RECOVERY DIODE, 30A, 600V, DO-247; Repetitive Peak Reverse Voltage:600V; Average Forward Current:30A; Diode Configuration:Single
DIODE GEN PURP 600V 30A DO247
| Rochester Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Rectifiers | Diodes | Rectifiers | Rectifiers | Diodes | General Purpose Diodes |
| Product Number | STTH30L06W | 497-4411-5-ND | 280-STTH30L06W | 038218-STTH30L06W | STTH30L06W | STTH30L06W | 57P2416 | STTH30L06W |
| Product Name | Single Diodes | Through-Hole 30A 600V Diode and Rectifier | Diodes, Rectifiers - Single - STTH30L06W | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers | Fast Recovery Diode, 30A, 600V, Do-247; Repetitive Peak Reverse Voltage Stmicroelectronics | Single Diodes | |
| Package | DO-247 2 | Rail/Tube | DO-247 | DO-247-2 (Straight Leads) | ||||
| Life Cycle Stage | Active | Active | ||||||
| RoHS Compliant | RoHS | RoHS | ||||||
| Tj | 175 C (347 F) | -65 C (-85 F) | -40 to 175 C (-40 to 347 F) | |||||
| IO | 30 amps |