Fast hi-voltage diode STTH3L06U 3A 600V
Fast hi-voltage diode STTH3L06U 3A 600V
3A 600V Ultrafast Rectifier Diode, SMB, Surface Mount Product overview: STTH3L06U from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3A, 600V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 3A, 600V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STTH3L06U can be used for catalog matching and distributor lookup.
Diode Standard 600V 3A Surface Mount SMB
Diode Standard 600V 3A Surface Mount SMB
Diode Standard 600V 3A Surface Mount SMB
Manufacturer: STMicroelectronics
Win Source Part Number: 094413-STTH3L06U
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 600V
Current - Average Rectified (Io): 3A
Voltage - Forward (Vf) (Max) @ If: 1.3V @ 3A
Reverse Recovery Time (trr): 85ns
Current - Reverse Leakage @ Vr: 3μA @ 600V
Operating Temperature - Junction: 175°C (Max)
Family Name: STTH3L06
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SMB
Speed(Frequency): Fast Recovery = 200mA (Io)
Alternative Parts (Cross-Reference): SETJ; VS-4EGH06-M3/5BT; S3J;
Introduction Date: October 01, 2001
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2024
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Sufficient
DIODE GEN PURP 600V 3A SMB
DIODE GEN PURP 600V 3A SMB
| RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Rectifiers | Diodes | Diodes | Rectifiers | General Purpose Diodes | Rectifiers |
| Product Number | 249915 | 280-STTH3L06U | 497-3771-2-ND | 094413-STTH3L06U | STTH3L06U | STTH3L06U | STTH3L06U |
| Product Name | Schottky Diodes & Rectifiers | SMD 3A 600V Diode and Rectifier | Single Diodes | Diodes, Rectifiers - Single - STTH3L06U | Rectifiers | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | Do-214aa (smb) | Tape and Reel | SMB | SMB; DO-214AA, SMB | |||
| RoHS Compliant | RoHS | RoHS | |||||
| trr | 85 ns | 85 ns | |||||
| IO | 3 amps | ||||||
| Tj | -65 C (-85 F) | 175 C (347 F) | 175 C (347 F) |