STTH812FP,Diode,ultr
STTH812FP,Diode,ultr
STTH812FP,Diode,ultr
Manufacturer: STMicroelectronics
Win Source Part Number: 054316-STTH812FP
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 1200V (1.2kV)
Current - Average Rectified (Io): 8A
Voltage - Forward (Vf) (Max) @ If: 2.2V @ 8A
Reverse Recovery Time (trr): 100ns
Current - Reverse Leakage @ Vr: 8μA @ 1200V
Operating Temperature - Junction: 175°C (Max)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-220FPAC
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Diode Standard 1200V 8A Through Hole TO-220FPAC
1.2kV 8A Ultrafast Rectifier Diode, TO-220 Product overview: STTH812FP from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2kV, 8A, TO-220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.2kV, 8A, TO-220, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STTH812FP can be used for catalog matching and distributor lookup.
2.2V@8A 50ns Single 8A 1.2kV TO-220AC Fast recovery/high efficiency diode ROHS
DIODE GP 1.2KV 8A TO220FPAC
DIODE GP 1.2KV 8A TO220FPAC
| RS Components, Ltd. | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Diodes | Diodes | Rectifiers | Diodes | Diodes | Rectifiers | Rectifiers |
| Product Number | 7959035 | 054316-STTH812FP | 497-7610-5-ND | 280-STTH812FP | STTH812FP | STTH812FP | STTH812FP | STTH812FP |
| Product Name | Switching Diodes | Diodes, Rectifiers - Single - STTH812FP | Single Diodes | 1.2kV 8A TO-220 Diode and Rectifier | Diodes >> Fast recovery/high efficiency diode | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers |
| Diode Applications | Switching | |||||||
| RoHS Compliant | RoHS | RoHS | RoHS | |||||
| Diode Type | Standard | |||||||
| VF | 2.2 volts | 2.2 volts | 2.2 volts | 2.2 volts | ||||
| VR | 1200 volts | 1200 volts | 1200 volts |