Win Source Part Number: 1202939-STTH60AC06CP
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tube
Standard Package: 30
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 600 V
Voltage - Forward (Vf) (Max) @ If: 1.75 V @ 30 A
Reverse Recovery Time (trr): 40 ns
Current - Reverse Leakage @ Vr: 10 µA @ 600 V
Operating Temperature - Junction: 175°C (Max)
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 30A
Mounting Type: Through Hole
Package / Case: TO-3P-3 Full Pack
Supplier Device Package: TO-3PF
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: STMicroelectronics
Other Names: 497-13992-5,497-STTH
Base Product Number: STTH60
Rectifier Diode, 1 Phase, 2 Element, 30A, 600V V(RRM), Silicon
Diode Array 1 Pair Common Cathode Standard 600V 30A Through Hole TO-3P-3 Full Pack
DIODE ARRAY GP 600V 30A TO3PF
RECTIFIER, 60A, 600V, TO-3PF; Repetitive Reverse Voltage Vrrm Max:600V; Forward Current If(AV):60A; Diode Configuration:Dual Common Cathode; Forward Voltage VF Max:2V; Reverse Recovery Time trr Max:-; Forward Surge Current Ifsm RoHS Compliant: Yes
Rectifiers Ultrafast Recovery 6000V 12pF Diode
DIODE ARRAY GP 600V 30A TO3PF
| Win Source Electronics | Rochester Electronics | DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | Diode Arrays | Diode Arrays | Rectifiers | Rectifiers | Rectifiers |
| Product Number | 1202939-STTH60AC06CPF | STTH60AC06CPF | 497-STTH60AC06CPF-ND | STTH60AC06CPF | 79Y9473 | STTH60AC06CPF | STTH60AC06CPF |
| Product Name | Discrete Semiconductor Products - Diodes - Rectifiers - Arrays | Diode Arrays | Diode Arrays | Rectifier, 60A, 600V, To-3Pf; Repetitive Reverse Voltage Vrrm Max Stmicroelectronics | Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers | |
| Diode Type | Standard | ||||||
| VF | 1.75 volts | 1.75 volts | 2 volts | 1.75 volts | |||
| VR | 600 volts | 600 volts | |||||
| IR | 0.0100 mA | 0.0100 mA | |||||
| Tj | 175 C (347 F) | 175 C (347 F) |