Diode Standard 600V 5A Surface Mount PowerFlat™ (5x6)
Diode Standard 600V 5A Surface Mount PowerFlat™ (5x6)
Diode Standard 600V 5A Surface Mount PowerFlat™ (5x6)
600 V, 5 A PowerFLAT Turbo 2 Ultrafast Diode Product overview: STTH5R06DJF-TR from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600 V, 5 A, PowerFLAT. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600 V, 5 A, PowerFLAT, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STTH5R06DJF-TR can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 042954-STTH5R06DJF-T
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 600V
Current - Average Rectified (Io): 5A
Voltage - Forward (Vf) (Max) @ If: 2V @ 5A
Reverse Recovery Time (trr): 55ns
Current - Reverse Leakage @ Vr: 60μA @ 600V
Operating Temperature - Junction: 175°C (Max)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: PowerFlat (5x6)
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited
DIODE GEN PURP 600V 5A POWERFLAT
Rectifiers Turbo 2 Ultrafast HV 5A IF 600V 1.5V 40ns
DIODE GEN PURP 600V 5A POWERFLAT
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Diodes | Rectifiers | General Purpose Diodes | Rectifiers | Rectifiers |
| Product Number | 497-12870-6-ND | 280-STTH5R06DJF-TR | 042954-STTH5R06DJF-TR | 87T3906 | STTH5R06DJF-TR | STTH5R06DJF-TR | STTH5R06DJF-TR |
| Product Name | Single Diodes | 600 V 5 A PowerFLAT Diode and Rectifier | Diodes, Rectifiers - Single - STTH5R06DJF-TR | Rectifier Stmicroelectronics | Single Diodes | Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | 175 C (347 F) | -65 C (-85 F) | 175 C (347 F) | ||||
| Package | Tape and Reel | 8-PowerVDFN | PowerFLAT 5x6 | ||||
| RoHS Compliant | RoHS | ||||||
| IO | 5 amps | ||||||
| Diode Type | Standard |