Diode Standard 600V 30A Through Hole DOP3I
TURBO 2 Ultrafast High Voltage Rectifier Product overview: STTH30L06PI from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STTH30L06PI can be used for catalog matching and distributor lookup.
Win Source Part Number: 1201489-STTH30L06PI
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tube
Standard Package: 600
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 600 V
Current - Average Rectified (Io): 30A
Voltage - Forward (Vf) (Max) @ If: 1.55 V @ 30 A
Reverse Recovery Time (trr): 90 ns
Current - Reverse Leakage @ Vr: 25 µA @ 600 V
Operating Temperature - Junction: 175°C (Max)
Mounting Type: Through Hole
Package / Case: DOP3I-2 Insulated (Straight Leads)
Supplier Device Package: DOP3I
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: STMicroelectronics
Other Names: 497-4630-5
Base Product Number: STTH30
Product Status: Obsolete
DIODE GEN PURP 600V 30A DOP3I
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Diodes | Rectifiers |
| Product Number | 497-4630-5-ND | 280-STTH30L06PI | 1201489-STTH30L06PI | STTH30L06PI |
| Product Name | Single Diodes | Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers - Single | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | 175 C (347 F) | -65 C (-85 F) | 175 C (347 F) | |
| Package | Rail/Tube | |||
| RoHS Compliant | RoHS | |||
| IO | 30 amps | |||
| Diode Type | Standard |