Rectifier Diode, 1 Phase, 1 Element, 30A, 600V V(RRM), Silicon
Win Source Part Number: 1282041-STTH31AC06SP
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tube
Standard Package: 300
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 600 V
Current - Average Rectified (Io): 30A
Voltage - Forward (Vf) (Max) @ If: 2 V @ 30 A
Reverse Recovery Time (trr): 65 ns
Current - Reverse Leakage @ Vr: 10 µA @ 600 V
Operating Temperature - Junction: 175°C (Max)
Mounting Type: Through Hole
Package / Case: TO-3P-3 Full Pack
Supplier Device Package: TO-3PF
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: STMicroelectronics
Other Names: -497-16958,497-16958
Base Product Number: STTH31
Diode Standard 600V 30A Through Hole TO-3PF
DIODE GEN PURP 600V 30A TO3PF
Rectifiers Turbo 2 ultrasoft high voltage rectifier
| Rochester Electronics | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Diodes | Rectifiers | Rectifiers | Rectifiers |
| Product Number | STTH31AC06SPF | 1282041-STTH31AC06SPF | 497-16958-ND | STTH31AC06SPF | 20AC4628 | STTH31AC06SPF |
| Product Name | Discrete Semiconductor Products - Diodes - Rectifiers - Single | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifier Stmicroelectronics | Rectifiers | |
| Package | TO-3; TO-3PF | TO-3PF-3 | ||||
| Life Cycle Stage | Active | Active | ||||
| RoHS Compliant | RoHS | |||||
| Diode Type | Standard | |||||
| VF | 2 volts | 2 volts |