600 V, 30 A Soft Ultrafast Recovery Diode Product overview: STTH30RQ06WL from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600 V, 30 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600 V, 30 A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STTH30RQ06WL can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 935648-STTH30RQ06WL
Series: ECOPACK®2
Features: Diode Standard 600 V 30A Through Hole DO-247 LL
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: DO-247-2 (Straight Leads)
Package: Tube
Mounting: Through Hole
Family Name: STTH30
Categories: Discrete Semiconductor Products
Case / Package: DO-247 LL
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Balance
Quantity per package: 30
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 44 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
STTH30RQ06WL, 600V Recovery Diode
STTH30RQ06WL, 600V Recovery Diode
Rectifier Diode, 1 Phase, 1 Element, 30A, 600V V(RRM), Silicon, DO-247
Diode Standard 600V 30A Through Hole DO-247 LL
DIODE GEN PURP 600V 30A DO247 LL
DIODE GEN PURP 600V 30A DO247 LL
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | RS Components, Ltd. | Rochester Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Rectifiers | Rectifiers | Diodes | Rectifiers | General Purpose Diodes |
| Product Number | 280-STTH30RQ06WL | 935648-STTH30RQ06WL | 2043937 | STTH30RQ06WL | 497-STTH30RQ06WL-ND | STTH30RQ06WL | STTH30RQ06WL |
| Product Name | 600 V 30 A Diode and Rectifier | Diodes, Rectifiers - Single - STTH30RQ06WL | Schottky Diodes & Rectifiers | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes | |
| Diode Type | Diode Standard 600 V 30A Through Hole DO-247 LL | ||||||
| Package | Do-247 ll | DO-247 LL 2 | TO-247; TO-247-2 | ||||
| RoHS Compliant | RoHS | RoHS | |||||
| Life Cycle Stage | Active | Active |