Diode Standard 600V 5A Through Hole DO-201AD
Diode Standard 600V 5A Through Hole DO-201AD
STMicroelectronics STTH5L06RL Diode
Manufacturer: STMicroelectronics
Win Source Part Number: 106050-STTH5L06RL
Packaging: Reel - TR
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 600V
Current - Average Rectified (Io): 5A
Voltage - Forward (Vf) (Max) @ If: 1.3V @ 5A
Reverse Recovery Time (trr): 95ns
Current - Reverse Leakage @ Vr: 5μA @ 600V
Operating Temperature - Junction: 175°C (Max)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-201AD
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
5A 600V Ultrafast Rectifier Diode, DO-201AD Product overview: STTH5L06RL from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A, 600V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 5A, 600V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STTH5L06RL can be used for catalog matching and distributor lookup.
DIODE GEN PURP 600V 5A DO201AD
DIODE GEN PURP 600V 5A DO201AD
| DigiKey | RS Components, Ltd. | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Diodes | Rectifiers | General Purpose Diodes | Rectifiers | Rectifiers |
| Product Number | 497-5231-1-ND | 9170751 | 106050-STTH5L06RL | 280-STTH5L06RL | STTH5L06RL | STTH5L06RL | STTH5L06RL |
| Product Name | Single Diodes | Schottky Diodes & Rectifiers | Diodes, Rectifiers - Single - STTH5L06RL | 5A 600V Diode and Rectifier | Single Diodes | Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | 175 C (347 F) | 175 C (347 F) | -65 C (-85 F) | ||||
| Package | Do-201ad | Tape and Reel | DO-201; DO-201AD, Axial | DO-201; DO-201AD | |||
| Diode Type | Standard | ||||||
| VF | 1.3 volts | 1.3 volts | 1.3 volts | ||||
| VR | 600 volts | 600 volts |