Diode Array 1 Pair Common Cathode Standard 300V 15A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Diode Array 1 Pair Common Cathode Standard 300V 15A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Diode Array 1 Pair Common Cathode Standard 300V 15A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Manufacturer: STMicroelectronics
Win Source Part Number: 1262190-STTH30R03CG-
Packaging: Reel - TR
Speed: Fast Recovery = 200mA (Io)
Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Mounting: SMD
Diode Type: Standard
Reverse Recovery Time (trr): 35ns
Current - Reverse Leakage @ Vr: 20μA @ 300V
Operating Temperature - Junction: 175°C (Maximum)
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 15A
Family Name: STTH30R03
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.st.com
Manufacturer Package: D2PAK
Voltage - Forward (Vf) (Maximum) @ If: 1.9V @ 15A
Voltage - DC Reverse (Vr) (Maximum): 300V
Alternative Parts (Cross-Reference): DPG30C300PC; SBR40U300CTB; SBR40U300CTB-13;
Introduction Date: February 22, 2001
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2024
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
300 V, 30 A Ultrafast Diode Product overview: STTH30R03CG-TR from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300 V, 30 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 300 V, 30 A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-STTH30R03CG-TR can be used for catalog matching and distributor lookup.
Rectifiers 2X15 Amp 300 Volt
DIODE ARRAY GP 300V 15A D2PAK
RECTIFIER, DUAL, 30A, 300V, TO-263; Repetitive Reverse Voltage Vrrm Max:300V; Forward Current If(AV):30A; Diode Configuration:Dual Common Cathode; Forward Voltage VF Max:1.9V; Reverse Recovery Time trr Max:35ns; Forward Surge CurrentRoHS Compliant: Yes
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | Rectifiers | Rectifiers | Rectifiers | Rectifiers | Rectifiers |
| Product Number | 497-8051-6-ND | 1262190-STTH30R03CG-TR | 286-STTH30R03CG-TR | STTH30R03CG-TR | STTH30R03CG-TR | 07AH7129 | 57P2418 |
| Product Name | Diode Arrays | Diodes, Rectifiers - Arrays - STTH30R03CG-TR | 300 V 30 A Diode and Rectifier | Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifier, Dual, 30A, 300V, To-263; Repetitive Reverse Voltage Vrrm Max Stmicroelectronics | Rectifier Stmicroelectronics |
| Arrangement | Common Catode | ||||||
| Tj | 175 C (347 F) | 175 C (347 F) | -65 C (-85 F) | ||||
| Package | TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | Tape and Reel | D2-PAK | D2PAK | |||
| Diode Type | Standard | ||||||
| VF | 1.9 volts | 1.9 volts | 1.9 volts |