STMicroelectronics, Inc. Dual 600V 80A Diode and Rectifier STTH60L06TV1

Description
600V 80A Ultrafast Dual Diode Module Product overview: STTH60L06TV1 from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 600V, 80A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 600V, 80A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-STTH60L06TV1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
600V 80A Ultrafast Dual Diode Module Product overview: STTH60L06TV1 from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 600V, 80A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 600V, 80A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-STTH60L06TV1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Dual 600V 80A Diode and Rectifier
286-STTH60L06TV1
Dual 600V 80A Diode and Rectifier 286-STTH60L06TV1
600V 80A Ultrafast Dual Diode Module Product overview: STTH60L06TV1 from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 600V, 80A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 600V, 80A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-STTH60L06TV1 can be used for catalog matching and distributor lookup.

600V 80A Ultrafast Dual Diode Module Product overview: STTH60L06TV1 from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 600V, 80A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 600V, 80A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-STTH60L06TV1 can be used for catalog matching and distributor lookup.

Supplier's Site
Diodes, Rectifiers - Arrays - STTH60L06TV1 - 1262211-STTH60L06TV1 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - STTH60L06TV1
1262211-STTH60L06TV1
Diodes, Rectifiers - Arrays - STTH60L06TV1 1262211-STTH60L06TV1
Manufacturer: STMicroelectronics Win Source Part Number: 1262211-STTH60L06TV1 Packaging: Tube Mounting Style: Chassis Mount Speed: Fast Recovery = 200mA (Io) Diode Type: Standard Reverse Recovery Time (trr): 90ns Operating Temperature - Junction: 150°C (Maximum) Diode Configuration: 2 Independent Current - Average Rectified (Io) (per Diode): 40A Categories: Discrete Semiconductor Products Supplier Device Package: ISOTOP Manufacturer Homepage: www.st.com Manufacturer Package: ISOTOP Voltage - DC Reverse (Vr) (Maximum): 600V Alternative Parts (Cross-Reference): DSEI2X101-06A; STTH200L06TV1; Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 10 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 1.55V at 60A Current - Reverse Leakage at Vr: 25μA at 600V

Manufacturer: STMicroelectronics
Win Source Part Number: 1262211-STTH60L06TV1
Packaging: Tube
Mounting Style: Chassis Mount
Speed: Fast Recovery = 200mA (Io)
Diode Type: Standard
Reverse Recovery Time (trr): 90ns
Operating Temperature - Junction: 150°C (Maximum)
Diode Configuration: 2 Independent
Current - Average Rectified (Io) (per Diode): 40A
Categories: Discrete Semiconductor Products
Supplier Device Package: ISOTOP
Manufacturer Homepage: www.st.com
Manufacturer Package: ISOTOP
Voltage - DC Reverse (Vr) (Maximum): 600V
Alternative Parts (Cross-Reference): DSEI2X101-06A; STTH200L06TV1;
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 10
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 1.55V at 60A
Current - Reverse Leakage at Vr: 25μA at 600V

Buy Now
Diode Arrays - 497-3796-5-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
497-3796-5-ND
Diode Arrays 497-3796-5-ND
Diode Array 2 Independent Standard 600V 40A Chassis Mount ISOTOP

Diode Array 2 Independent Standard 600V 40A Chassis Mount ISOTOP

Buy Now Datasheet
Diode Arrays - STTH60L06TV1 - ODG (Origin Data Global)
Shenzhen, China
Diode Arrays
STTH60L06TV1
Diode Arrays STTH60L06TV1
DIODE MODULE 600V 40A ISOTOP

DIODE MODULE 600V 40A ISOTOP

Supplier's Site Datasheet
Rectifier Stmicroelectronics - 57P2481 - Newark, An Avnet Company
Chicago, IL, United States
Rectifier Stmicroelectronics
57P2481
Rectifier Stmicroelectronics 57P2481
RECTIFIER

RECTIFIER

Supplier's Site
Sheung Wan, Hong Kong
Rectifiers
STTH60L06TV1
Rectifiers STTH60L06TV1
Rectifiers POWER MOSFET

Rectifiers POWER MOSFET

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - STTH60L06TV1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
STTH60L06TV1
Discrete Semiconductor Products - Diodes - Rectifiers STTH60L06TV1
DIODE MODULE GP 600V 40A ISOTOP

DIODE MODULE GP 600V 40A ISOTOP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global) Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diode Arrays Diode Arrays Diodes Rectifiers Rectifiers Rectifiers
Product Number 286-STTH60L06TV1 1262211-STTH60L06TV1 497-3796-5-ND STTH60L06TV1 57P2481 STTH60L06TV1 STTH60L06TV1
Product Name Dual 600V 80A Diode and Rectifier Diodes, Rectifiers - Arrays - STTH60L06TV1 Diode Arrays Diode Arrays Rectifier Stmicroelectronics Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Package Rail/Tube ISOTOP ISOTOP
RoHS Compliant RoHS
IO 40 amps
Tj -55 C (-67 F) 150 C (302 F) 150 C (302 F)
Diode Type Standard
Unlock Full Specs
to access all available technical data

Similar Products

Diodes, Rectifiers - Arrays - SBT150-04Y-DL-E - 893719-SBT150-04Y-DL-E - Win Source Electronics
Specs
Diode Type Schottky; Diode Array 1 Pair Common Cathode Schottky 40 V 15A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Package SMP-FD
View Details
MPPC (SiPMs) / MPPC arrays - S13360-2050VE - Hamamatsu Photonics Europe
Specs
CT 140 pF
Package Glass epoxy
View Details
Rectifier Diodes, Type FRD - Model: FDRW60C120J - Fuji Electric Corp. of America
Specs
Diode Applications Rectifier
VF 2.8 volts
IR 0.2500 mA
View Details
Dual Zener diodes - BZB84-C22,215 - Nexperia B.V.
Specs
Package SOT23; SOT23 SOT23
RoHS Compliant RoHS
View Details
4 suppliers