Diode Array 1 Pair Common Cathode Standard 600V 15A Through Hole TO-247-3
Manufacturer: STMicroelectronics
Win Source Part Number: 037511-STTH30R06CW
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 600V
Voltage - Forward (Vf) (Max) @ If: 2.9V @ 15A
Reverse Recovery Time (trr): 50ns
Current - Reverse Leakage @ Vr: 60μA @ 600V
Operating Temperature - Junction: 175°C (Max)
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 15A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-247-3
Speed(Frequency): Fast Recovery = 200mA (Io)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
600V 30A Dual Ultrafast Rectifier Diode TO-247 Product overview: STTH30R06CW from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 600V, 30A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 600V, 30A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-STTH30R06CW can be used for catalog matching and distributor lookup.
STMicroelectronics, STTH30R06CW
STMicroelectronics, STTH30R06CW
STMicroelectronics, STTH30R06CW
DIODE ARRAY GP 600V 15A TO247-3
DIODE ARRAY GP 600V 15A TO247-3
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | Rectifiers | Rectifiers | Diode Arrays | Diode Arrays | Rectifiers | Rectifiers |
| Product Number | 497-5411-5-ND | 037511-STTH30R06CW | 286-STTH30R06CW | 1894013 | 1894350P | STTH30R06CW | STTH30R06CW | STTH30R06CW |
| Product Name | Diode Arrays | Diodes, Rectifiers - Arrays - STTH30R06CW | Dual 600V 30A Diode and Rectifier | Schottky Diodes & Rectifiers | Schottky Diodes & Rectifiers | Diode Arrays | Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Arrangement | Common Catode | Common Catode | Common Catode | |||||
| Tj | 175 C (347 F) | 175 C (347 F) | -65 C (-85 F) | |||||
| Package | TO-247; TO-247-3 | TO-247; TO-247-3 | Rail/Tube | TO-247; To-247 | TO-247; TO-247 | TO-247; TO-247-3 | TO-247 | TO-247 |
| Diode Type | Standard | Schottky | ||||||
| Life Cycle Stage | Active | Active |