STMicroelectronics, Inc. Automotive 600 V 30 A Diode and Rectifier STTH30L06GY-TR

Description
Automotive 600 V, 30 A Low Drop Ultrafast Diode Product overview: STTH30L06GY-TR from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 600 V, 30 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 600 V, 30 A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STTH30L06GY-TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Automotive 600 V, 30 A Low Drop Ultrafast Diode Product overview: STTH30L06GY-TR from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 600 V, 30 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 600 V, 30 A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STTH30L06GY-TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Automotive 600 V 30 A Diode and Rectifier
280-STTH30L06GY-TR
Automotive 600 V 30 A Diode and Rectifier 280-STTH30L06GY-TR
Automotive 600 V, 30 A Low Drop Ultrafast Diode Product overview: STTH30L06GY-TR from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 600 V, 30 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 600 V, 30 A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STTH30L06GY-TR can be used for catalog matching and distributor lookup.

Automotive 600 V, 30 A Low Drop Ultrafast Diode Product overview: STTH30L06GY-TR from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 600 V, 30 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 600 V, 30 A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STTH30L06GY-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - STTH30L06GY-TR - 795818-STTH30L06GY-TR - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - STTH30L06GY-TR
795818-STTH30L06GY-TR
Diodes, Rectifiers - Single - STTH30L06GY-TR 795818-STTH30L06GY-TR
Manufacturer: STMicroelectronics Win Source Part Number: 795818-STTH30L06GY-T R Packaging: Reel package Speed: Fast Recovery = 200mA (Io) Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Mounting: SMD Diode Type: Standard Current - Average Rectified (Io): 30A Reverse Recovery Time (trr): 90ns Current - Reverse Leakage @ Vr: 25μA @ 600V Operating Temperature - Junction: -40°C ~ 175°C Categories: Discrete Semiconductor Products Manufacturer Package: D2PAK Voltage - Forward (Vf) (Maximum) @ If: 1.55V @ 30A Voltage - DC Reverse (Vr) (Maximum): 600V Alternative Parts (Cross-Reference): DSEP29-06AS; STTH30L06GY-TR; STTH30L06G; STTH30L06G-TR; Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 795818-STTH30L06GY-TR
Packaging: Reel package
Speed: Fast Recovery = 200mA (Io)
Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Mounting: SMD
Diode Type: Standard
Current - Average Rectified (Io): 30A
Reverse Recovery Time (trr): 90ns
Current - Reverse Leakage @ Vr: 25μA @ 600V
Operating Temperature - Junction: -40°C ~ 175°C
Categories: Discrete Semiconductor Products
Manufacturer Package: D2PAK
Voltage - Forward (Vf) (Maximum) @ If: 1.55V @ 30A
Voltage - DC Reverse (Vr) (Maximum): 600V
Alternative Parts (Cross-Reference): DSEP29-06AS; STTH30L06GY-TR; STTH30L06G; STTH30L06G-TR;
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Single Diodes - 497-13540-2-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
497-13540-2-ND
Single Diodes 497-13540-2-ND
Diode Standard 600V 30A Surface Mount D²PAK

Diode Standard 600V 30A Surface Mount D²PAK

Buy Now Datasheet
Single Diodes - 497-13540-6-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
497-13540-6-ND
Single Diodes 497-13540-6-ND
Diode Standard 600V 30A Surface Mount D²PAK

Diode Standard 600V 30A Surface Mount D²PAK

Buy Now Datasheet
Single Diodes - 497-13540-1-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
497-13540-1-ND
Single Diodes 497-13540-1-ND
Diode Standard 600V 30A Surface Mount D²PAK

Diode Standard 600V 30A Surface Mount D²PAK

Buy Now Datasheet
Sheung Wan, Hong Kong
Rectifiers
STTH30L06GY-TR
Rectifiers STTH30L06GY-TR
Rectifiers Automotive Turbo 2 ultrafast high voltage rectifier

Rectifiers Automotive Turbo 2 ultrafast high voltage rectifier

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - STTH30L06GY-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
STTH30L06GY-TR
Discrete Semiconductor Products - Diodes - Rectifiers STTH30L06GY-TR
DIODE GEN PURP 600V 30A D2PAK

DIODE GEN PURP 600V 30A D2PAK

Supplier's Site
Rectifier, Aec-Q101, Single, 30A, To-263; Repetitive Peak Reverse Voltage Stmicroelectronics - 45AC7754 - Newark, An Avnet Company
Chicago, IL, United States
Rectifier, Aec-Q101, Single, 30A, To-263; Repetitive Peak Reverse Voltage Stmicroelectronics
45AC7754
Rectifier, Aec-Q101, Single, 30A, To-263; Repetitive Peak Reverse Voltage Stmicroelectronics 45AC7754
RECTIFIER, AEC-Q101, SINGLE, 30A, TO-263; Repetitive Peak Reverse Voltage:600V; Average Forward Current:30A; Diode Configuration:Single ; Forward Voltage Max:1.55V; Reverse Recovery Time:90ns; Forward Surge Current:300A RoHS Compliant: Yes

RECTIFIER, AEC-Q101, SINGLE, 30A, TO-263; Repetitive Peak Reverse Voltage:600V; Average Forward Current:30A; Diode Configuration:Single; Forward Voltage Max:1.55V; Reverse Recovery Time:90ns; Forward Surge Current:300A RoHS Compliant: Yes

Supplier's Site Datasheet
Rectifier Stmicroelectronics - 41Y6003 - Newark, An Avnet Company
Chicago, IL, United States
Rectifier Stmicroelectronics
41Y6003
Rectifier Stmicroelectronics 41Y6003
RECTIFIER

RECTIFIER

Supplier's Site Datasheet
Single Diodes - STTH30L06GY-TR - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
STTH30L06GY-TR
Single Diodes STTH30L06GY-TR
DIODE GEN PURP 600V 30A D2PAK

DIODE GEN PURP 600V 30A D2PAK

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Rectifiers Diodes Diodes Rectifiers Rectifiers Rectifiers Rectifiers General Purpose Diodes
Product Number 280-STTH30L06GY-TR 795818-STTH30L06GY-TR 497-13540-2-ND STTH30L06GY-TR STTH30L06GY-TR 45AC7754 41Y6003 STTH30L06GY-TR
Product Name Automotive 600 V 30 A Diode and Rectifier Diodes, Rectifiers - Single - STTH30L06GY-TR Single Diodes Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers Rectifier, Aec-Q101, Single, 30A, To-263; Repetitive Peak Reverse Voltage Stmicroelectronics Rectifier Stmicroelectronics Single Diodes
Package Cut Tape D2PAK; D2PAK D2PAK TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
RoHS Compliant RoHS RoHS
IO 30 amps
Diode Type Standard
VF 1.55 volts 1.55 volts 1.55 volts 1.55 volts
Unlock Full Specs
to access all available technical data

Similar Products

High Current Power Rectifiers - HRSCSFF10 - Micross Components, Inc.
Specs
IFSM 1800 amps
IF 130000 mA
trr 30 ns
View Details
B48-2 and B48-2T Series B483G-2 Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
High-speed switching diode - BAV99W,115 - Nexperia B.V.
Specs
Diode Applications Switching; Protector
RoHS Compliant RoHS
VF 715 to 0.7150 volts
View Details
9 suppliers