STMicroelectronics, Inc. Single Diodes STTH4L06QRL

Description
Diode Standard 600V 4A Through Hole DO-15
Request a Quote Datasheet
Description
Diode Standard 600V 4A Through Hole DO-15
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - STTH4L06QRL-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
STTH4L06QRL-ND
Single Diodes STTH4L06QRL-ND
Diode Standard 600V 4A Through Hole DO-15

Diode Standard 600V 4A Through Hole DO-15

Buy Now Datasheet
Singapore, Singapore
600V 4A Diode and Rectifier
280-STTH4L06QRL
600V 4A Diode and Rectifier 280-STTH4L06QRL
Rectifier Diode Switching 600V 4A 75ns 2-Pin DO-15 T/R Product overview: STTH4L06QRL from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 4A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 4A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STTH4L06QRL can be used for catalog matching and distributor lookup.

Rectifier Diode Switching 600V 4A 75ns 2-Pin DO-15 T/R Product overview: STTH4L06QRL from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 4A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 4A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STTH4L06QRL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1282046-STTH4L06QRL - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1282046-STTH4L06QRL
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1282046-STTH4L06QRL
Win Source Part Number: 1282046-STTH4L06QRL Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel (TR) Standard Package: 6,000 Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 600 V Current - Average Rectified (Io): 4A Voltage - Forward (Vf) (Max) @ If: 1.3 V @ 3 A Reverse Recovery Time (trr): 75 ns Current - Reverse Leakage @ Vr: 3 µA @ 600 V Operating Temperature - Junction: 175°C (Max) Mounting Type: Through Hole Package / Case: DO-204AC, DO-15, Axial Supplier Device Package: DO-15 ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: STMicroelectronics Base Product Number: STTH4L06 Product Status: Obsolete

Win Source Part Number: 1282046-STTH4L06QRL
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel (TR)
Standard Package: 6,000
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 600 V
Current - Average Rectified (Io): 4A
Voltage - Forward (Vf) (Max) @ If: 1.3 V @ 3 A
Reverse Recovery Time (trr): 75 ns
Current - Reverse Leakage @ Vr: 3 µA @ 600 V
Operating Temperature - Junction: 175°C (Max)
Mounting Type: Through Hole
Package / Case: DO-204AC, DO-15, Axial
Supplier Device Package: DO-15
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: STMicroelectronics
Base Product Number: STTH4L06
Product Status: Obsolete

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - STTH4L06QRL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
STTH4L06QRL
Discrete Semiconductor Products - Diodes - Rectifiers STTH4L06QRL
DIODE GEN PURP 600V 4A DO15

DIODE GEN PURP 600V 4A DO15

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Rectifiers Diodes Rectifiers
Product Number STTH4L06QRL-ND 280-STTH4L06QRL 1282046-STTH4L06QRL STTH4L06QRL
Product Name Single Diodes 600V 4A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers - Single Discrete Semiconductor Products - Diodes - Rectifiers
Tj 175 C (347 F) -65 C (-85 F) 175 C (347 F)
Package DO-15 DO-15
RoHS Compliant RoHS
Diode Type Standard
VF 1.3 volts 1.3 volts
Unlock Full Specs
to access all available technical data