Diode Standard 1200V 5A Surface Mount DPAK
Ultrafast recovery - 1200 V diode Product overview: STTH512B from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1200 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STTH512B can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 935649-STTH512B
Features: Diode Standard 1200 V 5A Surface Mount DPAK
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tube
Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Mounting: Surface Mount
Part Status: Obsolete
Family Name: STTH512
Categories: Discrete Semiconductor Products
Case / Package: DPAK
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Quantity per package: 75
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
DIODE GEN PURP 1.2KV 5A DPAK
DIODE GEN PURP 1.2KV 5A DPAK
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Diodes | General Purpose Diodes | Rectifiers |
| Product Number | STTH512B-ND | 280-STTH512B | 935649-STTH512B | STTH512B | STTH512B |
| Product Name | Single Diodes | 1200 V Diode and Rectifier | Diodes, Rectifiers - Single - STTH512B | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | 175 C (347 F) | -65 C (-85 F) | |||
| Package | Rail/Tube | DPAK; TO-252-3, DPak (2 Leads + Tab), SC-63 | |||
| RoHS Compliant | RoHS | ||||
| IO | 5 amps | ||||
| Diode Type | Diode Standard 1200 V 5A Surface Mount DPAK |