Diode Standard 300V 40A Through Hole TO-220FP
40A, 300V, SILICON, RECTIFIER DIODE, TO-220AB, PLASTIC, TO-220FPAB, 3 PIN Product overview: STTH40P03SFP from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40A, 300V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40A, 300V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STTH40P03SFP can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 1005457-STTH40P03SFP
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 300V
Current - Average Rectified (Io): 40A
Voltage - Forward (Vf) (Max) @ If: 1.1V @ 40A
Current - Reverse Leakage @ Vr: 50μA @ 300V
Operating Temperature - Junction: 175°C (Max)
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: TO-220FP
Speed(Frequency): Standard Recovery >500ns, > 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Sufficient
DIODE GEN PURP 300V 40A TO220FP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Diodes | Rectifiers |
| Product Number | STTH40P03SFP-ND | 280-STTH40P03SFP | 1005457-STTH40P03SFP | STTH40P03SFP |
| Product Name | Single Diodes | 40A 300V Diode and Rectifier | Diodes, Rectifiers - Single - STTH40P03SFP | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | 175 C (347 F) | -65 C (-85 F) | 175 C (347 F) | |
| Package | Rail/Tube | |||
| RoHS Compliant | RoHS | |||
| IO | 40 amps | |||
| Diode Type | Standard |