Zener Diode 40V 6W ±10% Surface Mount SZ-10
Manufacturer: Sanken
Win Source Part Number: 031667-SZ-10NN40VL
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 980mV @ 6A
Current - Reverse Leakage @ Vr: 10μA @ 32V
Voltage - Zener (Nom) (Vz): 32V
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 175°C
Case / Package: SZ-10
Maximum Power Dissipation: 6W
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Balance
DIODE ZENER 40V 6W SZ10 Product overview: SZ-10NN40VL from Sanken Electric Co., Ltd. is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 40V, 6W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, Zener, 40V, 6W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SZ-10NN40VL can be used for catalog matching and distributor lookup.
DIODE ZENER 40V 6W SZ10
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Zener Diodes | Zener Diodes | Zener Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SZ-10NN40VLTR-ND | 031667-SZ-10NN40VL | 144-SZ-10NN40VL | SZ-10NN40VL | SZ-10NN40VL |
| Product Name | TVS Diodes | Diodes - Zener - Single - SZ-10NN40VL | Zener 40V 6W TVS Protection Diode | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | ||||
| RoHS Compliant | RoHS | RoHS | |||
| Package | DO-218AB | SZ-10 | Tape & Reel (TR) | Nonstandard SMD | SZ-10 |
| VBR | 36 volts | 36 volts | |||
| Tj | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) |