Rectifier Diode, 1 Phase, 2 Element, 30A, 600V V(RRM), Silicon, TO-247
Diode Array 1 Pair Common Cathode Standard 600V 30A Through Hole TO-247-3
STTH60RQ06CWL, 600V Recovery Diode
STTH60RQ06CWL, 600V Recovery Diode
STTH60RQ06CWL, 600V Recovery Diode
DIODE ARRAY GP 600V 30A TO247
| Rochester Electronics | DigiKey | RS Components, Ltd. | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Rectifiers | Diode Arrays | Rectifiers | Rectifiers | Rectifiers |
| Product Number | STTH60RQ06CWL | 497-STTH60RQ06CWL-ND | 2043939P | 2043938 | STTH60RQ06CWL |
| Product Name | Diode Arrays | Schottky Diodes & Rectifiers | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers | |
| Package | TO-247; TO-247 LL 3 | TO-247; TO-247-3 | TO-247; TO-247 | TO-247; To-247 ll | TO-247 |
| Life Cycle Stage | Active | Active | |||
| RoHS Compliant | RoHS | RoHS | RoHS |