onsemi Variable Capacitance Diodes (Varicaps, Varactors) - SVC270-TL-E SVC270-TL-E

Description
Manufacturer: ON Semiconductor Win Source Part Number: 898575-SVC270-TL-E Operating Temperature Range: 150°C (TJ) Features: Varactors 1 Pair Common Cathode 16 V Surface Mount 3-MCPH Package: Reel - TR Package: SC-70, SOT-323 Mounting: Surface Mount Family Name: SVC270 Categories: Discrete Semiconductor Products Case / Package: 3-MCPH ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0070
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 898575-SVC270-TL-E Operating Temperature Range: 150°C (TJ) Features: Varactors 1 Pair Common Cathode 16 V Surface Mount 3-MCPH Package: Reel - TR Package: SC-70, SOT-323 Mounting: Surface Mount Family Name: SVC270 Categories: Discrete Semiconductor Products Case / Package: 3-MCPH ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0070
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Variable Capacitance Diodes (Varicaps, Varactors) - SVC270-TL-E - 898575-SVC270-TL-E - Win Source Electronics
Laguna Hills, CA, United States
Variable Capacitance Diodes (Varicaps, Varactors) - SVC270-TL-E
898575-SVC270-TL-E
Variable Capacitance Diodes (Varicaps, Varactors) - SVC270-TL-E 898575-SVC270-TL-E
Manufacturer: ON Semiconductor Win Source Part Number: 898575-SVC270-TL-E Operating Temperature Range: 150°C (TJ) Features: Varactors 1 Pair Common Cathode 16 V Surface Mount 3-MCPH Package: Reel - TR Package: SC-70, SOT-323 Mounting: Surface Mount Family Name: SVC270 Categories: Discrete Semiconductor Products Case / Package: 3-MCPH ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0070

Manufacturer: ON Semiconductor
Win Source Part Number: 898575-SVC270-TL-E
Operating Temperature Range: 150°C (TJ)
Features: Varactors 1 Pair Common Cathode 16 V Surface Mount 3-MCPH
Package: Reel - TR
Package: SC-70, SOT-323
Mounting: Surface Mount
Family Name: SVC270
Categories: Discrete Semiconductor Products
Case / Package: 3-MCPH
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0070

Buy Now Datasheet
Singapore, Singapore
Dual 16V Diode and Rectifier
282-SVC270-TL-E
Dual 16V Diode and Rectifier 282-SVC270-TL-E
Varactor Diode, 16V, 50nA, CR=1.65, Q=100, Monolithic Dual MCPH3, SC 70FL / MCPH3, 3000-REEL Product overview: SVC270-TL-E from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 16V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 16V, Diode and Rectifier, Varicaps, Varactors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 282-SVC270-TL-E can be used for catalog matching and distributor lookup.

Varactor Diode, 16V, 50nA, CR=1.65, Q=100, Monolithic Dual MCPH3, SC 70FL / MCPH3, 3000-REEL Product overview: SVC270-TL-E from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 16V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 16V, Diode and Rectifier, Varicaps, Varactors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 282-SVC270-TL-E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Variable Capacitance (Varicaps, Varactors) - SVC270-TL-E-ND - DigiKey
Thief River Falls, MN, United States
Variable Capacitance (Varicaps, Varactors)
SVC270-TL-E-ND
Variable Capacitance (Varicaps, Varactors) SVC270-TL-E-ND
Varactors 1 Pair Common Cathode 16V Surface Mount 3-MCPH

Varactors 1 Pair Common Cathode 16V Surface Mount 3-MCPH

Buy Now Datasheet
 - SVC270-TL-E - Rochester Electronics
Newburyport, MA, United States
Varactor Diode, 16V, 50nA, CR=1.65, Q=100, Monolithic Dual MCPH3

Varactor Diode, 16V, 50nA, CR=1.65, Q=100, Monolithic Dual MCPH3

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Variable Capacitance (Varicaps, Varactors) - SVC270-TL-E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Variable Capacitance (Varicaps, Varactors)
SVC270-TL-E
Discrete Semiconductor Products - Diodes - Variable Capacitance (Varicaps, Varactors) SVC270-TL-E
DIODE FM VARICAP TWIN 16V MCP3

DIODE FM VARICAP TWIN 16V MCP3

Supplier's Site
Sheung Wan, Hong Kong
Varactor Diodes
SVC270-TL-E
Varactor Diodes SVC270-TL-E
Varactor Diodes FM VARICAP TWIN VR 8V

Varactor Diodes FM VARICAP TWIN VR 8V

Buy Now Datasheet
Variable Capacitance (Varicaps, Varactors) - SVC270-TL-E - ODG (Origin Data Global)
Shenzhen, China
Variable Capacitance (Varicaps, Varactors)
SVC270-TL-E
Variable Capacitance (Varicaps, Varactors) SVC270-TL-E
DIODE FM VARICAP TWIN 16V MCP3

DIODE FM VARICAP TWIN 16V MCP3

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Rochester Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Varactor Diodes Rectifiers Varactor Diodes Varactor Diodes Varactor Diodes Varactor Diodes Diodes
Product Number 898575-SVC270-TL-E 282-SVC270-TL-E SVC270-TL-E-ND SVC270-TL-E SVC270-TL-E SVC270-TL-E SVC270-TL-E
Product Name Variable Capacitance Diodes (Varicaps, Varactors) - SVC270-TL-E Dual 16V Diode and Rectifier Variable Capacitance (Varicaps, Varactors) Discrete Semiconductor Products - Diodes - Variable Capacitance (Varicaps, Varactors) Varactor Diodes Variable Capacitance (Varicaps, Varactors)
Package 3-MCPH Tape and Reel SOT323; SC-70, SOT-323 SC 70FL / MCPH3 3-MCPH MCPH-3
Unlock Full Specs
to access all available technical data