Automotive 1000 V, 8 A Ultrafast Diode Product overview: STTH810GY-TR from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 1000 V, 8 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 1000 V, 8 A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STTH810GY-TR can be used for catalog matching and distributor lookup.
Diode Standard 1000V 8A Surface Mount D²PAK
Diode Standard 1000V 8A Surface Mount D²PAK
Diode Standard 1000V 8A Surface Mount D²PAK
Win Source Part Number: 1282007-STTH810GY-TR
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Series: Automotive, AEC-Q101
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel
Standard Package: 1,000
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 1000 V
Current - Average Rectified (Io): 8A
Voltage - Forward (Vf) (Max) @ If: 2 V @ 8 A
Reverse Recovery Time (trr): 85 ns
Current - Reverse Leakage @ Vr: 5 µA @ 1000 V
Operating Temperature - Junction: -40°C ~ 175°C
Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Supplier Device Package: D2PAK
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: STMicroelectronics
Other Names: 497-13436-6,STTH810G
Base Product Number: STTH810
RECTIFIER, SINGLE, 8A, 1KV, TO-263; Repetitive Reverse Voltage Vrrm Max:1kV; Forward Current If(AV):8A; Diode Configuration:Single
DIODE GEN PURP 1KV 8A D2PAK
Rectifiers Ultrafast Recovery 8A 1000V 1.30VF 47ns
DIODE GEN PURP 1KV 8A D2PAK
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Diodes | Rectifiers | Rectifiers | General Purpose Diodes | Rectifiers | Rectifiers |
| Product Number | 280-STTH810GY-TR | 497-13436-2-ND | 1282007-STTH810GY-TR | 26AH0272 | 66W7362 | STTH810GY-TR | STTH810GY-TR | STTH810GY-TR |
| Product Name | Automotive 1000 V 8 A Diode and Rectifier | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers - Single | Rectifier, Single, 8A, 1Kv, To-263; Repetitive Reverse Voltage Vrrm Max Stmicroelectronics | Rectifier Stmicroelectronics | Single Diodes | Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | Tape and Reel | TO-263-3, D²Pak (2 Leads + Tab), TO-263AB | D2PAK; D2PAK | |||||
| RoHS Compliant | RoHS | RoHS | ||||||
| IO | 8 amps | |||||||
| Tj | -40 C (-40 F) | -40 to 175 C (-40 to 347 F) | -40 to 175 C (-40 to 347 F) | |||||
| Diode Type | Standard |