Diode Array 1 Pair Common Cathode Standard 600V 30A Through Hole TO-247-3
Manufacturer: STMicroelectronics
Win Source Part Number: 812871-STTH60AC06CW
Packaging: Tube
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Diode Type: Standard
Reverse Recovery Time (trr): 40ns
Operating Temperature - Junction: 175°C (Maximum)
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 30A
Supplier Device Package: TO-247
Manufacturer Package: TO-247-3
Voltage - DC Reverse (Vr) (Maximum): 600V
Popularity: Low
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 30
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 1.75V at 30A
Current - Reverse Leakage at Vr: 10μA at 600V
Part Number Series: STTH60
DIODE ARRAY GP 600V 30A TO247
DIODE ARRAY GP 600V 30A TO247
Rectifiers Ultrafast Recovery 6000V 12pF Diode
Rectifiers Ultrafast Recovery 6000V 12pF Diode
| DigiKey | Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | Diode Arrays | Rectifiers | Rectifiers | Rectifiers | Diodes |
| Product Number | 497-13993-5-ND | 812871-STTH60AC06CW | STTH60AC06CW | STTH60AC06CW | STTH60AC06CW | 19X6246 | 761-STTH60AC06CW |
| Product Name | Diode Arrays | Diodes, Rectifiers - Arrays - STTH60AC06CW | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers | Rectifier Stmicroelectronics | Rectifiers Ultrafast Recovery 6000V 12pF Diode |
| Arrangement | Common Catode | Common Catode | |||||
| Tj | 175 C (347 F) | 175 C (347 F) | ? to 175 C (? to 347 F) | ||||
| Package | TO-247; TO-247-3 | TO-247; TO-247-3 | TO-247 | TO-247-3 | |||
| Diode Type | Standard | Standard | |||||
| VF | 1.75 volts | 1.75 volts | 1.75 volts | 1.75 volts |