Manufacturer: STMicroelectronics
Win Source Part Number: 935654-STTH8S12D
Features: Diode Standard 1200 V 8A Through Hole TO-220AC
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: TO-220-2
Package: Tube
Mounting: Through Hole
Family Name: STTH8
Categories: Discrete Semiconductor Products
Case / Package: TO-220AC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
Quantity per package: 50
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 44 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Diode Standard 1200V 8A Through Hole TO-220AC
DIODE GEN PURP 1.2KV 8A TO220AC
Rectifiers Turbo 2 ultrafast high voltage rectifier
RECTIFIER, SINGLE, 8A, 1.2KV, TO-220AC; Repetitive Peak Reverse Voltage:1.2kV; Average Forward Current:8A; Diode Configuration:Single
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers | Rectifiers | Rectifiers |
| Product Number | 935654-STTH8S12D | 497-15573-5-ND | STTH8S12D | STTH8S12D | 45AC7764 |
| Product Name | Diodes, Rectifiers - Single - STTH8S12D | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers | Rectifier, Single, 8A, 1.2Kv, To-220Ac; Repetitive Peak Reverse Voltage Stmicroelectronics |
| Diode Type | Diode Standard 1200 V 8A Through Hole TO-220AC | ||||
| Tj | 175 C (347 F) | ||||
| Package | TO-220 | TO-220AC-2 | |||
| Life Cycle Stage | Active |