PANJIT SemiConductor Schottky 5A 40V Diode and Rectifier SV540_R2_00001

Description
Rectifier Diode, Schottky, 1 Phase, 1 Element, 5A, 40V V(RRM), Silicon, TO-277, GREEN, PLASTIC PACKAGE-3 Product overview: SV540_R2_00001 from PANJIT is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 5A, 40V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 5A, 40V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SV540_R2_00001 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Rectifier Diode, Schottky, 1 Phase, 1 Element, 5A, 40V V(RRM), Silicon, TO-277, GREEN, PLASTIC PACKAGE-3 Product overview: SV540_R2_00001 from PANJIT is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 5A, 40V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 5A, 40V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SV540_R2_00001 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky 5A 40V Diode and Rectifier - 280-SV540_R2_00001 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 5A 40V Diode and Rectifier
280-SV540_R2_00001
Schottky 5A 40V Diode and Rectifier 280-SV540_R2_00001
Rectifier Diode, Schottky, 1 Phase, 1 Element, 5A, 40V V(RRM), Silicon, TO-277, GREEN, PLASTIC PACKAGE-3 Product overview: SV540_R2_00001 from PANJIT is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 5A, 40V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 5A, 40V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SV540_R2_00001 can be used for catalog matching and distributor lookup.

Rectifier Diode, Schottky, 1 Phase, 1 Element, 5A, 40V V(RRM), Silicon, TO-277, GREEN, PLASTIC PACKAGE-3 Product overview: SV540_R2_00001 from PANJIT is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 5A, 40V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 5A, 40V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SV540_R2_00001 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes - 1367018-SV540_R2_00001 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
1367018-SV540_R2_00001
Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes 1367018-SV540_R2_00001
Win Source Part Number: 1367018-SV540_R2_000 01 Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) Mfr: Panjit International Inc. Package: Tape & Reel Product Status: Active Package / Case: TO-277, 3-PowerDFN Supplier Device Package: TO-277 Base Product Number: SV540 Technology: Schottky Mounting Type: Surface Mount HTSUS: 8541.10.0080 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - DC Reverse (Vr) (Max): 40 V Current - Average Rectified (Io): 5A Voltage - Forward (Vf) (Max) @ If: 520 mV @ 5 A Speed: Fast Recovery =< 500ns, > 200mA (Io) Current - Reverse Leakage @ Vr: 250 µA @ 40 V Capacitance @ Vr, F: 730pF @ 0V, 1MHz Operating Temperature - Junction: -55°C ~ 150°C

Win Source Part Number: 1367018-SV540_R2_00001
Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
Mfr: Panjit International Inc.
Package: Tape & Reel
Product Status: Active
Package / Case: TO-277, 3-PowerDFN
Supplier Device Package: TO-277
Base Product Number: SV540
Technology: Schottky
Mounting Type: Surface Mount
HTSUS: 8541.10.0080
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - DC Reverse (Vr) (Max): 40 V
Current - Average Rectified (Io): 5A
Voltage - Forward (Vf) (Max) @ If: 520 mV @ 5 A
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Current - Reverse Leakage @ Vr: 250 µA @ 40 V
Capacitance @ Vr, F: 730pF @ 0V, 1MHz
Operating Temperature - Junction: -55°C ~ 150°C

Buy Now Datasheet
Single Diodes - 3757-SV540_R2_00001DKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 40V 5A Surface Mount TO-277

Diode Schottky 40V 5A Surface Mount TO-277

Buy Now Datasheet
Single Diodes - 3757-SV540_R2_00001TR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 40V 5A Surface Mount TO-277

Diode Schottky 40V 5A Surface Mount TO-277

Buy Now Datasheet
Single Diodes - 3757-SV540_R2_00001CT-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 40V 5A Surface Mount TO-277

Diode Schottky 40V 5A Surface Mount TO-277

Buy Now Datasheet
Single Diodes - SV540_R2_00001 - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
SV540_R2_00001
Single Diodes SV540_R2_00001
DIODE SCHOTTKY 40V 5A TO277

DIODE SCHOTTKY 40V 5A TO277

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global)
Product Category Rectifiers Schottky Diodes Diodes Schottky Diodes
Product Number 280-SV540_R2_00001 1367018-SV540_R2_00001 3757-SV540_R2_00001DKR-ND SV540_R2_00001
Product Name Schottky 5A 40V Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes Single Diodes Single Diodes
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data