Manufacturer: STMicroelectronics
Win Source Part Number: 898475-STTH30S12W
Features: Diode Standard 1200 V 30A Through Hole DO-247
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: DO-247-2 (Straight Leads)
Package: Tube
Mounting: Through Hole
Family Name: STTH30
Categories: Discrete Semiconductor Products
Case / Package: DO-247
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Quantity per package: 30
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 44 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Diode Standard 1200V 30A Through Hole DO-247
RECTIFIER, SINGLE, 30A, 1.2KV, DO-247; Repetitive Peak Reverse Voltage:1.2kV; Average Forward Current:30A; Diode Configuration:Single
DIODE GEN PURP 1.2KV 30A DO247
DIODE GEN PURP 1.2KV 30A DO247
Rectifiers Turbo 2 ultrafast high voltage rectifier
| Win Source Electronics | DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers | General Purpose Diodes | Rectifiers | Rectifiers |
| Product Number | 898475-STTH30S12W | 497-15569-5-ND | 45AC7757 | STTH30S12W | STTH30S12W | STTH30S12W |
| Product Name | Diodes, Rectifiers - Single - STTH30S12W | Single Diodes | Rectifier, Single, 30A, 1.2Kv, Do-247; Repetitive Peak Reverse Voltage Stmicroelectronics | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers |
| Diode Type | Diode Standard 1200 V 30A Through Hole DO-247 | |||||
| Tj | 175 C (347 F) | |||||
| RoHS Compliant | RoHS | |||||
| VRRM | 1200 volts | |||||
| VF | 2.7 volts | 2.9 volts | 2.9 volts |