Win Source Part Number: 1282004-STTH5R06GY-T
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Series: Automotive, AEC-Q101
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel
Standard Package: 1,000
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 600 V
Current - Average Rectified (Io): 5A
Voltage - Forward (Vf) (Max) @ If: 3.2 V @ 5 A
Reverse Recovery Time (trr): 35 ns
Current - Reverse Leakage @ Vr: 30 µA @ 600 V
Operating Temperature - Junction: 175°C (Max)
Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Supplier Device Package: D2PAK
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: STMicroelectronics
Other Names: 497-12357-6,STTH5R06
Base Product Number: STTH5
Automotive 600 V, 5 A Turbo 2 Ultrafast Diode Product overview: STTH5R06GY-TR from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 600 V, 5 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 600 V, 5 A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STTH5R06GY-TR can be used for catalog matching and distributor lookup.
Diode Standard 600V 5A Surface Mount D²PAK
Diode Standard 600V 5A Surface Mount D²PAK
Diode Standard 600V 5A Surface Mount D²PAK
DIODE GEN PURP 600V 5A D2PAK
Rectifiers Auto Turbo 2 AECQ101 5A 600VR 1.5VF 35ns
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Diodes | Rectifiers | Rectifiers | Rectifiers |
| Product Number | 1282004-STTH5R06GY-TR | 280-STTH5R06GY-TR | 497-12357-6-ND | STTH5R06GY-TR | STTH5R06GY-TR | 41Y6010 |
| Product Name | Discrete Semiconductor Products - Diodes - Rectifiers - Single | Automotive 600 V 5 A Diode and Rectifier | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers | Rectifier Stmicroelectronics |
| Diode Type | Standard | |||||
| VF | 3.2 volts | |||||
| VR | 600 volts | |||||
| IR | 0.0300 mA | |||||
| trr | 35 ns |