Manufacturer: STMicroelectronics
Win Source Part Number: 935647-STTH30AC06FP
Series: ECOPACK®
Features: Diode Standard 600 V 30A Through Hole TO-220FPAC
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: TO-220-3 Full Pack
Package: Tube
Mounting: Through Hole
Family Name: STTH30
Categories: Discrete Semiconductor Products
Case / Package: TO-220FPAC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 44 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: 497-18650, STTH30AC06FP-ND
Turbo 2 ultrafast high voltage rectifier Product overview: STTH30AC06FP from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STTH30AC06FP can be used for catalog matching and distributor lookup.
Diode Standard 600V 30A Through Hole TO-220FPAC
DIODE GP 600V 30A TO220FPAC
Rectifiers Turbo 2 ultrafast high voltage rectifier
DIODE GP 600V 30A TO220FPAC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Diodes | Rectifiers | Rectifiers | Diodes |
| Product Number | 935647-STTH30AC06FP | 280-STTH30AC06FP | 497-18650-ND | STTH30AC06FP | STTH30AC06FP | STTH30AC06FP |
| Product Name | Diodes, Rectifiers - Single - STTH30AC06FP | Diode and Rectifier | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers | Single Diodes |
| Diode Type | Diode Standard 600 V 30A Through Hole TO-220FPAC | |||||
| Tj | 175 C (347 F) | |||||
| Life Cycle Stage | Active | |||||
| VF | 1.95 volts | 1.95 volts |