400V 4A Switching Rectifier Diode, 75ns, SMC, J-Lead Product overview: SURS8340T3G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 4A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400V, 4A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SURS8340T3G can be used for catalog matching and distributor lookup.
Diode Standard 400V 3A Surface Mount SMC
Diode Standard 400V 3A Surface Mount SMC
Diode Standard 400V 3A Surface Mount SMC
Manufacturer: ON Semiconductor
Win Source Part Number: 1262610-SURS8340T3G
Packaging: Reel - TR
Speed: Fast Recovery = 200mA (Io)
Package: DO-214AB, SMC
Mounting: SMD
Diode Type: Standard
Current - Average Rectified (Io): 3A
Reverse Recovery Time (trr): 75ns
Current - Reverse Leakage @ Vr: 10μA @ 400V
Operating Temperature - Junction: -65°C ~ 175°C
Family Name: SURS8340
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: SMC
Voltage - Forward (Vf) (Maximum) @ If: 1.25V @ 3A
Voltage - DC Reverse (Vr) (Maximum): 400V
Alternative Parts (Cross-Reference): S5G/9AT; S5G-E3; CMR3-04 BK Lead Free;
Introduction Date: January 04, 2012
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2023
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Rectifiers 3A 400V ULTRAFAST RECT
DIODE GEN PURP 400V 3A SMC
DIODE GEN PURP 400V 3A SMC
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Diodes | Rectifiers | General Purpose Diodes | Rectifiers |
| Product Number | 280-SURS8340T3G | SURS8340T3GOSTR-ND | 1262610-SURS8340T3G | SURS8340T3G | SURS8340T3G | SURS8340T3G |
| Product Name | 400V 4A Diode and Rectifier | Single Diodes | Diodes, Rectifiers - Single - SURS8340T3G | Rectifiers | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | SMC | SMC | DO-214AB, SMC | |||
| RoHS Compliant | RoHS | |||||
| Tj | -65 C (-85 F) | -65 to 175 C (-85 to 347 F) | -65 to 175 C (-85 to 347 F) | |||
| Diode Type | Standard | |||||
| VF | 1.25 volts | 1.25 volts | 1.25 volts |