STMicroelectronics, Inc. Discrete Semiconductor Products - Diodes - Rectifiers - Arrays STTH6110TV2

Description
Manufacturer: STMicroelectronics Win Source Part Number: 1325146-STTH6110TV2 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays Packaging: Tube Speed: Fast Recovery =< 500ns, > 200mA (Io) Standard Package: 10 Mounting: Chassis Mount Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 1000 V Voltage - Forward (Vf) (Max) @ If: 2 V @ 30 A Reverse Recovery Time (trr): 100 ns Current - Reverse Leakage @ Vr: 15 µA @ 1000 V Operating Temperature - Junction: 150°C (Max) Diode Configuration: 2 Independent Current - Average Rectified (Io) (per Diode): 30A Supplier Device Package: ISOTOP® Case / Package: ISOTOP ECCN: EAR99 Fake Threat In the Open Market: 85 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: STTH6110TV2-ND,497-6 749-5 Base Product Number: STTH6110 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 1325146-STTH6110TV2 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays Packaging: Tube Speed: Fast Recovery =< 500ns, > 200mA (Io) Standard Package: 10 Mounting: Chassis Mount Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 1000 V Voltage - Forward (Vf) (Max) @ If: 2 V @ 30 A Reverse Recovery Time (trr): 100 ns Current - Reverse Leakage @ Vr: 15 µA @ 1000 V Operating Temperature - Junction: 150°C (Max) Diode Configuration: 2 Independent Current - Average Rectified (Io) (per Diode): 30A Supplier Device Package: ISOTOP® Case / Package: ISOTOP ECCN: EAR99 Fake Threat In the Open Market: 85 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: STTH6110TV2-ND,497-6 749-5 Base Product Number: STTH6110 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Rectifiers - Arrays - 1325146-STTH6110TV2 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Arrays
1325146-STTH6110TV2
Discrete Semiconductor Products - Diodes - Rectifiers - Arrays 1325146-STTH6110TV2
Manufacturer: STMicroelectronics Win Source Part Number: 1325146-STTH6110TV2 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays Packaging: Tube Speed: Fast Recovery =< 500ns, > 200mA (Io) Standard Package: 10 Mounting: Chassis Mount Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 1000 V Voltage - Forward (Vf) (Max) @ If: 2 V @ 30 A Reverse Recovery Time (trr): 100 ns Current - Reverse Leakage @ Vr: 15 µA @ 1000 V Operating Temperature - Junction: 150°C (Max) Diode Configuration: 2 Independent Current - Average Rectified (Io) (per Diode): 30A Supplier Device Package: ISOTOP® Case / Package: ISOTOP ECCN: EAR99 Fake Threat In the Open Market: 85 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: STTH6110TV2-ND,497-6 749-5 Base Product Number: STTH6110 RoHS Status: ROHS3 Compliant

Manufacturer: STMicroelectronics
Win Source Part Number: 1325146-STTH6110TV2
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays
Packaging: Tube
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Standard Package: 10
Mounting: Chassis Mount
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 1000 V
Voltage - Forward (Vf) (Max) @ If: 2 V @ 30 A
Reverse Recovery Time (trr): 100 ns
Current - Reverse Leakage @ Vr: 15 µA @ 1000 V
Operating Temperature - Junction: 150°C (Max)
Diode Configuration: 2 Independent
Current - Average Rectified (Io) (per Diode): 30A
Supplier Device Package: ISOTOP®
Case / Package: ISOTOP
ECCN: EAR99
Fake Threat In the Open Market: 85
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: STTH6110TV2-ND,497-6749-5
Base Product Number: STTH6110
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Singapore, Singapore
Dual 60A 1kV Diode and Rectifier
286-STTH6110TV2
Dual 60A 1kV Diode and Rectifier 286-STTH6110TV2
60A 1kV Ultrafast Dual Diode Module Product overview: STTH6110TV2 from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 60A, 1kV. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 60A, 1kV, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-STTH6110TV2 can be used for catalog matching and distributor lookup.

60A 1kV Ultrafast Dual Diode Module Product overview: STTH6110TV2 from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 60A, 1kV. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 60A, 1kV, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-STTH6110TV2 can be used for catalog matching and distributor lookup.

Supplier's Site
Diode Arrays - 497-6749-5-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
497-6749-5-ND
Diode Arrays 497-6749-5-ND
Diode Array 2 Independent Standard 1000V 30A Chassis Mount ISOTOP

Diode Array 2 Independent Standard 1000V 30A Chassis Mount ISOTOP

Buy Now Datasheet
Schottky Diodes & Rectifiers - 1894019 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
1894019
Schottky Diodes & Rectifiers 1894019
STMicroelectronics, STTH6110TV2

STMicroelectronics, STTH6110TV2

Supplier's Site
Schottky Diodes & Rectifiers - 1894366 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
1894366
Schottky Diodes & Rectifiers 1894366
STMicroelectronics, STTH6110TV2

STMicroelectronics, STTH6110TV2

Supplier's Site
Sheung Wan, Hong Kong
Rectifiers
STTH6110TV2
Rectifiers STTH6110TV2
Rectifiers high voltage diode

Rectifiers high voltage diode

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - STTH6110TV2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
STTH6110TV2
Discrete Semiconductor Products - Diodes - Rectifiers STTH6110TV2
DIODE MODULE GP 1000V 30A ISOTOP

DIODE MODULE GP 1000V 30A ISOTOP

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Diode Arrays Rectifiers Diode Arrays Rectifiers Rectifiers Rectifiers
Product Number 1325146-STTH6110TV2 286-STTH6110TV2 497-6749-5-ND 1894019 STTH6110TV2 STTH6110TV2
Product Name Discrete Semiconductor Products - Diodes - Rectifiers - Arrays Dual 60A 1kV Diode and Rectifier Diode Arrays Schottky Diodes & Rectifiers Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Diode Type Standard
RoHS Compliant RoHS RoHS RoHS
VF 2 volts 2 volts
VR 1000 volts
IR 0.0150 mA
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diodes, Type SBD - Model: PH865C15 - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.9000 volts
View Details
TVS Diodes - 7514969P - RS Components, Ltd.
RS Components, Ltd.
Specs
Arrangement Common Anode
Diode Type Transient Voltage Suppressor Diodes
RoHS Compliant RoHS
View Details
MPPC (SiPMs) / MPPC arrays - S13361-3050AE-04 - Hamamatsu Photonics Europe
Specs
CT 320 pF
Package Glass epoxy
View Details
General-purpose dual Schottky diode - BAS70-04,235 - Nexperia B.V.
Specs
Applications Switching
Package SOT23; SOT23 SOT23
RoHS Compliant RoHS
View Details
7 suppliers