Diode Standard 200V 3A Surface Mount SMC
Power Rectifier, Ultra-Fast Recovery, 3 A, 200 V
Manufacturer: ON Semiconductor
Win Source Part Number: 1104146-SURS8320T3G
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 200V
Current - Average Rectified (Io): 3A
Voltage - Forward (Vf) (Max) @ If: 875mV @ 3A
Reverse Recovery Time (trr): 35ns
Current - Reverse Leakage @ Vr: 5μA @ 200V
Operating Temperature - Junction: -65°C to 175°C
Family Name: SURS8320
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SMC
Speed(Frequency): Fast Recovery = 200mA (Io)
Alternative Parts (Cross-Reference): MUR420S M6; MUR420S R7; MUR420SHR7G; MUR420SHR6G;
Introduction Date: January 04, 2012
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
200V 4A Switching Rectifier Diode, 35ns, SMC Product overview: SURS8320T3G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 4A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 4A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SURS8320T3G can be used for catalog matching and distributor lookup.
DIODE GEN PURP 200V 3A SMC
RECTIFIER, AEC-Q101, 4A, 200V, DO-214AB; Repetitive Reverse Voltage Vrrm Max:200V; Forward Current If(AV):4A; Diode Configuration:-; Forward Voltage VF Max:890mV; Reverse Recovery Time trr Max:35ns; Forward Surge Current Ifsm RoHS Compliant: Yes
DIODE GEN PURP 200V 3A SMC
Rectifiers REC SMC SPCL ULTFST
| DigiKey | Rochester Electronics | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Step Recovery Diodes | Diodes | Rectifiers | Rectifiers | Rectifiers | General Purpose Diodes | Rectifiers |
| Product Number | SURS8320T3GOSTR-ND | SURS8320T3G | 1104146-SURS8320T3G | 280-SURS8320T3G | SURS8320T3G | 02AC3913 | SURS8320T3G | SURS8320T3G |
| Product Name | Single Diodes | Diodes, Rectifiers - Single - SURS8320T3G | 200V 4A Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifier, Aec-Q101, 4A, 200V, Do-214Ab; Repetitive Reverse Voltage Vrrm Max Onsemi | Single Diodes | Rectifiers | |
| Tj | -65 to 175 C (-85 to 347 F) | -65 to 175 C (-85 to 347 F) | -65 C (-85 F) | |||||
| Diode Applications | Rectifier | |||||||
| Life Cycle Stage | Obsolete | Removed | ||||||
| RoHS Compliant | RoHS | RoHS | RoHS | |||||
| Package | SMC | SMC | DO-214AB, SMC | SMC |