Varactors Single 15V Surface Mount 3-MCPH
Varactor Diode, 15V, 20nA, CR=4.8, rs=1.6Ω, Single MCPH3
Manufacturer: ON Semiconductor
Win Source Part Number: 106537-SVC710-TL-E
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Single
Capacitance @ Vr, F: 4.8pF @ 4V, 1MHz
Voltage - Peak Reverse (Max): 15V
Capacitance Ratio: 4.8
Capacitance Ratio Condition: C1/C4
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: 3-MCPH
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Varactor Diode, 15V, 20nA, CR=4.8, rs=1.6Ω, Single MCPH3, SC 70FL / MCPH3, 3000-REEL Product overview: SVC710-TL-E from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 15V, Diode and Rectifier, Varicaps, Varactors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 282-SVC710-TL-E can be used for catalog matching and distributor lookup.
DIODE FM VARICAP SGL VR 4V MCPH3
DIODE FM VARICAP SGL VR 4V MCPH3
| DigiKey | Rochester Electronics | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Varactor Diodes | Varactor Diodes | Varactor Diodes | Rectifiers | Varactor Diodes | Diodes |
| Product Number | SVC710-TL-EOSTR-ND | SVC710-TL-E | 106537-SVC710-TL-E | 282-SVC710-TL-E | SVC710-TL-E | SVC710-TL-E |
| Product Name | Variable Capacitance (Varicaps, Varactors) | Variable Capacitance Diodes (Varicaps, Varactors) - SVC710-TL-E | 15V Diode and Rectifier | Discrete Semiconductor Products - Diodes - Variable Capacitance (Varicaps, Varactors) | Variable Capacitance (Varicaps, Varactors) | |
| Package | SOT323; SC-70, SOT-323 | SC 70FL / MCPH3 | 3-MCPH | Tape and Reel | 3-MCPH | |
| CT | 4.8 pF | 4.8 pF | ||||
| Tj | 150 C (302 F) | 150 C (302 F) | 150 C (302 F) | 150 C (302 F) |