Manufacturer: STMicroelectronics
Win Source Part Number: 1103973-STTH3R04S
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 400V
Current - Average Rectified (Io): 3A
Voltage - Forward (Vf) (Max) @ If: 1.5V @ 3A
Reverse Recovery Time (trr): 35ns
Current - Reverse Leakage @ Vr: 5μA @ 400V
Operating Temperature - Junction: 175°C (Max)
Family Name: STTH3R04S
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SMC
Speed(Frequency): Fast Recovery = 200mA (Io)
Alternative Parts (Cross-Reference): UFS340J; ES3G; ES3GHE3_A/I; ES3G-HE3/7T;
Introduction Date: May 30, 2008
ECCN: EAR99
Country of Origin: China , Morocco
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Sufficient
400 V, 3 A High Effiency Ultrafast Diode Product overview: STTH3R04S from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400 V, 3 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400 V, 3 A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STTH3R04S can be used for catalog matching and distributor lookup.
Diode Standard 400V 3A Surface Mount SMC
Diode Standard 400V 3A Surface Mount SMC
Diode Standard 400V 3A Surface Mount SMC
DIODE GEN PURP 400V 3A SMC
RECTIFIER, SINGLE, 3A, 400V, DO-214AB; Repetitive Reverse Voltage Vrrm Max:400V; Forward Current If(AV):3A; Diode Configuration:Single
DIODE GEN PURP 400V 3A SMC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Diodes | General Purpose Diodes | Rectifiers | Rectifiers | Rectifiers |
| Product Number | 1103973-STTH3R04S | 280-STTH3R04S | 497-15791-2-ND | STTH3R04S | 07AH7128 | 57P2403 | STTH3R04S |
| Product Name | Diodes, Rectifiers - Single - STTH3R04S | 400 V 3 A Diode and Rectifier | Single Diodes | Single Diodes | Rectifier, Single, 3A, 400V, Do-214Ab; Repetitive Reverse Voltage Vrrm Max Stmicroelectronics | Rectifier Stmicroelectronics | Discrete Semiconductor Products - Diodes - Rectifiers |
| Diode Type | Standard | ||||||
| VF | 1.5 volts | 1.5 volts | 1.5 volts | 1.5 volts | |||
| VR | 400 volts | 400 volts | |||||
| IR | 0.0050 mA | 0.0050 mA | |||||
| trr | 35 ns | 35 ns |