Diode Standard 600V 30A Through Hole DO-247
600 V, 30 A Soft Ultrafast Recovery Diode Product overview: STTH30RQ06W from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600 V, 30 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600 V, 30 A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STTH30RQ06W can be used for catalog matching and distributor lookup.
Rectifier Diode, 1 Phase, 1 Element, 600V V(RRM), Silicon, DO-247
Manufacturer: STMicroelectronics
Win Source Part Number: 813432-STTH30RQ06W
Packaging: Tube
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Diode Type: Standard
Current - Average Rectified (Io): 30A
Reverse Recovery Time (trr): 55ns
Operating Temperature - Junction: 175°C (Maximum)
Supplier Device Package: DO-247
Manufacturer Package: DO-247-2 (Straight Leads)
Voltage - DC Reverse (Vr) (Maximum): 600V
Popularity: Low
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 600
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 2.95V at 30A
Current - Reverse Leakage at Vr: 40μA at 600V
Part Number Series: STTH30
DIODE GEN PURP 600V 30A DO247
DIODE GEN PURP 600V 30A DO247
Rectifiers Turbo 2 ultrafast high voltage rectifier
| DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Win Source Electronics | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Rectifiers | Diodes | Rectifiers | General Purpose Diodes | Rectifiers | Rectifiers |
| Product Number | 497-17604-ND | 280-STTH30RQ06W | STTH30RQ06W | 813432-STTH30RQ06W | 33AC3288 | STTH30RQ06W | STTH30RQ06W | STTH30RQ06W |
| Product Name | Single Diodes | 600 V 30 A Diode and Rectifier | Diodes, Rectifiers - Single - STTH30RQ06W | Rectifier Stmicroelectronics | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers | |
| Tj | 175 C (347 F) | 175 C (347 F) | ||||||
| Package | DO-247 2 | DO-247-2 (Straight Leads) | DO-247-2 | |||||
| Life Cycle Stage | Active | Active | ||||||
| RoHS Compliant | RoHS | |||||||
| Diode Type | Standard |