STMicroelectronics, Inc. Diodes, Rectifiers - Single - STTH30L06G-TR STTH30L06G-TR

Description
Manufacturer: STMicroelectronics Win Source Part Number: 031576-STTH30L06G-TR Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 600V Current - Average Rectified (Io): 30A Voltage - Forward (Vf) (Max) @ If: 1.55V @ 30A Reverse Recovery Time (trr): 90ns Current - Reverse Leakage @ Vr: 25μA @ 600V Operating Temperature - Junction: 175°C (Max) Categories: Discrete Semiconductor Products Status: Active Case / Package: D2PAK Speed(Frequency): Fast Recovery = 200mA (Io) Alternative Parts (Cross-Reference): DSEP29-06AS; STTH30L06GY-TR; STTH30L06G; STTH30L06G-TR; Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Quantity per package: 1k pcs
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 031576-STTH30L06G-TR Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 600V Current - Average Rectified (Io): 30A Voltage - Forward (Vf) (Max) @ If: 1.55V @ 30A Reverse Recovery Time (trr): 90ns Current - Reverse Leakage @ Vr: 25μA @ 600V Operating Temperature - Junction: 175°C (Max) Categories: Discrete Semiconductor Products Status: Active Case / Package: D2PAK Speed(Frequency): Fast Recovery = 200mA (Io) Alternative Parts (Cross-Reference): DSEP29-06AS; STTH30L06GY-TR; STTH30L06G; STTH30L06G-TR; Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Quantity per package: 1k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - STTH30L06G-TR - 031576-STTH30L06G-TR - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - STTH30L06G-TR
031576-STTH30L06G-TR
Diodes, Rectifiers - Single - STTH30L06G-TR 031576-STTH30L06G-TR
Manufacturer: STMicroelectronics Win Source Part Number: 031576-STTH30L06G-TR Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 600V Current - Average Rectified (Io): 30A Voltage - Forward (Vf) (Max) @ If: 1.55V @ 30A Reverse Recovery Time (trr): 90ns Current - Reverse Leakage @ Vr: 25μA @ 600V Operating Temperature - Junction: 175°C (Max) Categories: Discrete Semiconductor Products Status: Active Case / Package: D2PAK Speed(Frequency): Fast Recovery = 200mA (Io) Alternative Parts (Cross-Reference): DSEP29-06AS; STTH30L06GY-TR; STTH30L06G; STTH30L06G-TR; Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Quantity per package: 1k pcs

Manufacturer: STMicroelectronics
Win Source Part Number: 031576-STTH30L06G-TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 600V
Current - Average Rectified (Io): 30A
Voltage - Forward (Vf) (Max) @ If: 1.55V @ 30A
Reverse Recovery Time (trr): 90ns
Current - Reverse Leakage @ Vr: 25μA @ 600V
Operating Temperature - Junction: 175°C (Max)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: D2PAK
Speed(Frequency): Fast Recovery = 200mA (Io)
Alternative Parts (Cross-Reference): DSEP29-06AS; STTH30L06GY-TR; STTH30L06G; STTH30L06G-TR;
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Quantity per package: 1k pcs

Buy Now Datasheet
Singapore, Singapore
30A 600V Diode and Rectifier
280-STTH30L06G-TR
30A 600V Diode and Rectifier 280-STTH30L06G-TR
30A 600V Ultrafast Rectifier D2PAK SM Product overview: STTH30L06G-TR from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30A, 600V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30A, 600V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STTH30L06G-TR can be used for catalog matching and distributor lookup.

30A 600V Ultrafast Rectifier D2PAK SM Product overview: STTH30L06G-TR from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30A, 600V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30A, 600V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STTH30L06G-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - 497-6090-2-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
497-6090-2-ND
Single Diodes 497-6090-2-ND
Diode Standard 600V 30A Surface Mount D2PAK

Diode Standard 600V 30A Surface Mount D2PAK

Buy Now Datasheet
Single Diodes - 497-6090-1-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
497-6090-1-ND
Single Diodes 497-6090-1-ND
Diode Standard 600V 30A Surface Mount D2PAK

Diode Standard 600V 30A Surface Mount D2PAK

Buy Now Datasheet
Single Diodes - 497-6090-6-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
497-6090-6-ND
Single Diodes 497-6090-6-ND
Diode Standard 600V 30A Surface Mount D2PAK

Diode Standard 600V 30A Surface Mount D2PAK

Buy Now Datasheet
 - STTH30L06G-TR - Rochester Electronics
Newburyport, MA, United States
30A 600V TURBO 2 Ultrafast High Voltage Rectifier

30A 600V TURBO 2 Ultrafast High Voltage Rectifier

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Rectifiers
STTH30L06G-TR
Rectifiers STTH30L06G-TR
Rectifiers Turbo 2 RECTIFIER Ultrafast Hi Vltg

Rectifiers Turbo 2 RECTIFIER Ultrafast Hi Vltg

Buy Now Datasheet
Fast Recovery Diode, 30A, 600V, D2Pak, Full Reel; Repetitive Peak Reverse Voltage Stmicroelectronics - 57P2414 - Newark, An Avnet Company
Chicago, IL, United States
Fast Recovery Diode, 30A, 600V, D2Pak, Full Reel; Repetitive Peak Reverse Voltage Stmicroelectronics
57P2414
Fast Recovery Diode, 30A, 600V, D2Pak, Full Reel; Repetitive Peak Reverse Voltage Stmicroelectronics 57P2414
FAST RECOVERY DIODE, 30A, 600V, D2PAK, FULL REEL; Repetitive Peak Reverse Voltage:600V; Average Forward Current:30A; Diode Configuration:Single ; Forward Voltage Max:1.55V; Reverse Recovery Time:90ns; Forward Surge Current:300A RoHS Compliant: Yes

FAST RECOVERY DIODE, 30A, 600V, D2PAK, FULL REEL; Repetitive Peak Reverse Voltage:600V; Average Forward Current:30A; Diode Configuration:Single; Forward Voltage Max:1.55V; Reverse Recovery Time:90ns; Forward Surge Current:300A RoHS Compliant: Yes

Supplier's Site Datasheet
DIODE GEN PURP 600V 30A D2PAK - 761-STTH30L06G-TR - Utmel Electronic Limited
Hong Kong, China
DIODE GEN PURP 600V 30A D2PAK
761-STTH30L06G-TR
DIODE GEN PURP 600V 30A D2PAK 761-STTH30L06G-TR
DIODE GEN PURP 600V 30A D2PAK

DIODE GEN PURP 600V 30A D2PAK

Supplier's Site
Single Diodes - STTH30L06G-TR - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
STTH30L06G-TR
Single Diodes STTH30L06G-TR
DIODE GEN PURP 600V 30A D2PAK

DIODE GEN PURP 600V 30A D2PAK

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - STTH30L06G-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
STTH30L06G-TR
Discrete Semiconductor Products - Diodes - Rectifiers STTH30L06G-TR
DIODE GEN PURP 600V 30A D2PAK

DIODE GEN PURP 600V 30A D2PAK

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Rochester Electronics VAST STOCK CO., LIMITED Newark, An Avnet Company Utmel Electronic Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Rectifiers Diodes Rectifiers Rectifiers Diodes General Purpose Diodes General Purpose Diodes Rectifiers
Product Number 031576-STTH30L06G-TR 280-STTH30L06G-TR 497-6090-2-ND STTH30L06G-TR STTH30L06G-TR 57P2414 761-STTH30L06G-TR STTH30L06G-TR STTH30L06G-TR
Product Name Diodes, Rectifiers - Single - STTH30L06G-TR 30A 600V Diode and Rectifier Single Diodes Rectifiers Fast Recovery Diode, 30A, 600V, D2Pak, Full Reel; Repetitive Peak Reverse Voltage Stmicroelectronics DIODE GEN PURP 600V 30A D2PAK Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers
Diode Type Standard
VF 1.55 volts 1.55 volts 1.55 volts 1.55 volts 1.55 volts
VR 600 volts 600 volts 600 volts
IR 0.0250 mA 0.0250 mA 0.0250 mA
trr 90 ns 90 ns
Unlock Full Specs
to access all available technical data