STMicroelectronics, Inc. Single Diodes STTH8R04D

Description
Diode Standard 400V 8A Through Hole TO-220AC
Request a Quote Datasheet
Description
Diode Standard 400V 8A Through Hole TO-220AC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 497-7611-5-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
497-7611-5-ND
Single Diodes 497-7611-5-ND
Diode Standard 400V 8A Through Hole TO-220AC

Diode Standard 400V 8A Through Hole TO-220AC

Buy Now Datasheet
Diodes, Rectifiers - Single - STTH8R04D - 031587-STTH8R04D - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - STTH8R04D
031587-STTH8R04D
Diodes, Rectifiers - Single - STTH8R04D 031587-STTH8R04D
Manufacturer: STMicroelectronics Win Source Part Number: 031587-STTH8R04D Packaging: Tube/Rail Mounting: Through Hole Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 400V Current - Average Rectified (Io): 8A Voltage - Forward (Vf) (Max) @ If: 1.5V @ 8A Reverse Recovery Time (trr): 50ns Current - Reverse Leakage @ Vr: 10μA @ 400V Operating Temperature - Junction: -40°C to 175°C Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-220AC Speed(Frequency): Fast Recovery = 200mA (Io) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 031587-STTH8R04D
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 400V
Current - Average Rectified (Io): 8A
Voltage - Forward (Vf) (Max) @ If: 1.5V @ 8A
Reverse Recovery Time (trr): 50ns
Current - Reverse Leakage @ Vr: 10μA @ 400V
Operating Temperature - Junction: -40°C to 175°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-220AC
Speed(Frequency): Fast Recovery = 200mA (Io)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
 - STTH8R04D - Rochester Electronics
Newburyport, MA, United States
Rectifier Diode, 1 Phase, 1 Element, 8A, 400V V(RRM), Silicon, TO-220AC

Rectifier Diode, 1 Phase, 1 Element, 8A, 400V V(RRM), Silicon, TO-220AC

Supplier's Site Datasheet
Switching Diodes - 8773012P - RS Components, Ltd.
Corby, Northants, United Kingdom
Switching Diodes
8773012P
Switching Diodes 8773012P
Diode 400V 8A Ultrafast TO-220AC-2

Diode 400V 8A Ultrafast TO-220AC-2

Supplier's Site
Switching Diodes - 8773012 - RS Components, Ltd.
Corby, Northants, United Kingdom
Switching Diodes
8773012
Switching Diodes 8773012
Diode 400V 8A Ultrafast TO-220AC-2

Diode 400V 8A Ultrafast TO-220AC-2

Supplier's Site
Switching Diodes - 1688895 - RS Components, Ltd.
Corby, Northants, United Kingdom
Switching Diodes
1688895
Switching Diodes 1688895
Diode 400V 8A Ultrafast TO-220AC-2

Diode 400V 8A Ultrafast TO-220AC-2

Supplier's Site
400 V 8 A Diode and Rectifier - 280-STTH8R04D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
400 V 8 A Diode and Rectifier
280-STTH8R04D
400 V 8 A Diode and Rectifier 280-STTH8R04D
400 V, 8 A Ultrafast Switching Rectifier Diode Product overview: STTH8R04D from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400 V, 8 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400 V, 8 A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STTH8R04D can be used for catalog matching and distributor lookup.

400 V, 8 A Ultrafast Switching Rectifier Diode Product overview: STTH8R04D from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400 V, 8 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400 V, 8 A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STTH8R04D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Bridge Rectifier - 67183232 - Radwell International
Willingboro, NJ, United States
Bridge Rectifier
67183232
Bridge Rectifier 67183232
RECTIFIER, SINGLE, 8A, 400V, TO-220AC; REPETITIVE REVERSE VOLTAGE VRRM MAX:400V; FORWARD CURRENT IF(AV):8A; DIODE CONFIGURATION:SINGLE ; FORWARD VOLTAGE VF MAX:1.5V; REVERSE RECOVERY TIME TRR MAX:50NS; FORWARD SURGE CURRENT IFSM ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

RECTIFIER, SINGLE, 8A, 400V, TO-220AC; REPETITIVE REVERSE VOLTAGE VRRM MAX:400V; FORWARD CURRENT IF(AV):8A; DIODE CONFIGURATION:SINGLE; FORWARD VOLTAGE VF MAX:1.5V; REVERSE RECOVERY TIME TRR MAX:50NS; FORWARD SURGE CURRENT IFSM ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Single Diodes - STTH8R04D - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
STTH8R04D
Single Diodes STTH8R04D
DIODE GEN PURP 400V 8A TO220AC

DIODE GEN PURP 400V 8A TO220AC

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Rectifiers
STTH8R04D
Rectifiers STTH8R04D
Rectifiers Recovery Diode Ultra Fast

Rectifiers Recovery Diode Ultra Fast

Buy Now Datasheet
Rectifier, Single, 8A, 400V, To-220Ac; Repetitive Reverse Voltage Vrrm Max Stmicroelectronics - 51AC9615 - Newark, An Avnet Company
Chicago, IL, United States
Rectifier, Single, 8A, 400V, To-220Ac; Repetitive Reverse Voltage Vrrm Max Stmicroelectronics
51AC9615
Rectifier, Single, 8A, 400V, To-220Ac; Repetitive Reverse Voltage Vrrm Max Stmicroelectronics 51AC9615
RECTIFIER, SINGLE, 8A, 400V, TO-220AC; Repetitive Reverse Voltage Vrrm Max:400V; Forward Current If(AV):8A; Diode Configuration:Single ; Forward Voltage VF Max:1.5V; Reverse Recovery Time trr Max:50ns; Forward Surge Current Ifsm RoHS Compliant: Yes

RECTIFIER, SINGLE, 8A, 400V, TO-220AC; Repetitive Reverse Voltage Vrrm Max:400V; Forward Current If(AV):8A; Diode Configuration:Single; Forward Voltage VF Max:1.5V; Reverse Recovery Time trr Max:50ns; Forward Surge Current Ifsm RoHS Compliant: Yes

Supplier's Site Datasheet
DIODE GEN PURP 400V 8A TO220AC - 761-STTH8R04D - Utmel Electronic Limited
Hong Kong, China
DIODE GEN PURP 400V 8A TO220AC
761-STTH8R04D
DIODE GEN PURP 400V 8A TO220AC 761-STTH8R04D
DIODE GEN PURP 400V 8A TO220AC

DIODE GEN PURP 400V 8A TO220AC

Supplier's Site
Discrete Semiconductor Products - Diodes - Rectifiers - STTH8R04D - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
STTH8R04D
Discrete Semiconductor Products - Diodes - Rectifiers STTH8R04D
DIODE GEN PURP 400V 8A TO220AC

DIODE GEN PURP 400V 8A TO220AC

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Rochester Electronics RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Radwell International ODG (Origin Data Global) VAST STOCK CO., LIMITED Newark, An Avnet Company Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Diodes Rectifiers Diodes Rectifiers Rectifiers General Purpose Diodes Rectifiers Rectifiers General Purpose Diodes Rectifiers
Product Number 497-7611-5-ND 031587-STTH8R04D STTH8R04D 8773012P 280-STTH8R04D 67183232 STTH8R04D STTH8R04D 51AC9615 761-STTH8R04D STTH8R04D
Product Name Single Diodes Diodes, Rectifiers - Single - STTH8R04D Switching Diodes 400 V 8 A Diode and Rectifier Bridge Rectifier Single Diodes Rectifiers Rectifier, Single, 8A, 400V, To-220Ac; Repetitive Reverse Voltage Vrrm Max Stmicroelectronics DIODE GEN PURP 400V 8A TO220AC Discrete Semiconductor Products - Diodes - Rectifiers
Tj -40 to 175 C (-40 to 347 F) -40 to 175 C (-40 to 347 F) -40 C (-40 F) -40 to 175 C (-40 to 347 F)
Diode Type Standard
VF 1.5 volts 1.5 volts 1.5 volts 1.5 volts 1.5 volts
VR 400 volts 400 volts 400 volts
IR 0.0100 mA 0.0100 mA 0.0100 mA
Unlock Full Specs
to access all available technical data