STMicroelectronics, Inc. Switching Diodes STTH5L06B-TR

Description
STTH5L06B-TR,Diode,u ltrafast 600V 5A
Request a Quote Datasheet
Description
STTH5L06B-TR,Diode,u ltrafast 600V 5A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switching Diodes - 7957363P - RS Components, Ltd.
Corby, Northants, United Kingdom
Switching Diodes
7957363P
Switching Diodes 7957363P
STTH5L06B-TR,Diode,u ltrafast 600V 5A

STTH5L06B-TR,Diode,ultrafast 600V 5A

Supplier's Site
Switching Diodes - 7957363 - RS Components, Ltd.
Corby, Northants, United Kingdom
Switching Diodes
7957363
Switching Diodes 7957363
STTH5L06B-TR,Diode,u ltrafast 600V 5A

STTH5L06B-TR,Diode,ultrafast 600V 5A

Supplier's Site
Switching Diodes - 1687200 - RS Components, Ltd.
Corby, Northants, United Kingdom
Switching Diodes
1687200
Switching Diodes 1687200
STTH5L06B-TR,Diode,u ltrafast 600V 5A

STTH5L06B-TR,Diode,ultrafast 600V 5A

Supplier's Site
Single Diodes - 497-3248-1-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
497-3248-1-ND
Single Diodes 497-3248-1-ND
Diode Standard 600V 5A Surface Mount DPAK

Diode Standard 600V 5A Surface Mount DPAK

Buy Now Datasheet
Single Diodes - 497-3248-2-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
497-3248-2-ND
Single Diodes 497-3248-2-ND
Diode Standard 600V 5A Surface Mount DPAK

Diode Standard 600V 5A Surface Mount DPAK

Buy Now Datasheet
Single Diodes - 497-3248-6-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
497-3248-6-ND
Single Diodes 497-3248-6-ND
Diode Standard 600V 5A Surface Mount DPAK

Diode Standard 600V 5A Surface Mount DPAK

Buy Now Datasheet
Diodes, Rectifiers - Single - STTH5L06B-TR - 117393-STTH5L06B-TR - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - STTH5L06B-TR
117393-STTH5L06B-TR
Diodes, Rectifiers - Single - STTH5L06B-TR 117393-STTH5L06B-TR
Manufacturer: STMicroelectronics Win Source Part Number: 117393-STTH5L06B-TR Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 600V Current - Average Rectified (Io): 5A Voltage - Forward (Vf) (Max) @ If: 1.3V @ 5A Reverse Recovery Time (trr): 95ns Current - Reverse Leakage @ Vr: 5μA @ 600V Operating Temperature - Junction: 175°C (Max) Categories: Discrete Semiconductor Products Status: Active Case / Package: D-Pak Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 117393-STTH5L06B-TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 600V
Current - Average Rectified (Io): 5A
Voltage - Forward (Vf) (Max) @ If: 1.3V @ 5A
Reverse Recovery Time (trr): 95ns
Current - Reverse Leakage @ Vr: 5μA @ 600V
Operating Temperature - Junction: 175°C (Max)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: D-Pak
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
 - STTH5L06B-TR - Rochester Electronics
Newburyport, MA, United States
Rectifier Diode, 1 Phase, 1 Element, 5A, 600V V(RRM), Silicon

Rectifier Diode, 1 Phase, 1 Element, 5A, 600V V(RRM), Silicon

Supplier's Site Datasheet
Singapore, Singapore
600V 5A DPAK Diode and Rectifier
280-STTH5L06B-TR
600V 5A DPAK Diode and Rectifier 280-STTH5L06B-TR
600V 5A Ultrafast Rectifier Diode, DPAK, SM Product overview: STTH5L06B-TR from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 5A, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 5A, DPAK, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STTH5L06B-TR can be used for catalog matching and distributor lookup.

600V 5A Ultrafast Rectifier Diode, DPAK, SM Product overview: STTH5L06B-TR from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 5A, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 5A, DPAK, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STTH5L06B-TR can be used for catalog matching and distributor lookup.

Supplier's Site
Single Diodes - STTH5L06B-TR - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
STTH5L06B-TR
Single Diodes STTH5L06B-TR
DIODE GEN PURP 600V 5A DPAK

DIODE GEN PURP 600V 5A DPAK

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - STTH5L06B-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
STTH5L06B-TR
Discrete Semiconductor Products - Diodes - Rectifiers STTH5L06B-TR
DIODE GEN PURP 600V 5A DPAK

DIODE GEN PURP 600V 5A DPAK

Supplier's Site
Rectifier, 600V, 5A, To-252; Repetitive Peak Reverse Voltage Stmicroelectronics - 01X0069 - Newark, An Avnet Company
Chicago, IL, United States
Rectifier, 600V, 5A, To-252; Repetitive Peak Reverse Voltage Stmicroelectronics
01X0069
Rectifier, 600V, 5A, To-252; Repetitive Peak Reverse Voltage Stmicroelectronics 01X0069
RECTIFIER, 600V, 5A, TO-252; Repetitive Peak Reverse Voltage:600V; Average Forward Current:5A; Diode Configuration:Single ; Forward Voltage Max:1.3V; Reverse Recovery Time:95ns; Forward Surge Current:60A; No. of Pins:3Pins RoHS Compliant: Yes

RECTIFIER, 600V, 5A, TO-252; Repetitive Peak Reverse Voltage:600V; Average Forward Current:5A; Diode Configuration:Single; Forward Voltage Max:1.3V; Reverse Recovery Time:95ns; Forward Surge Current:60A; No. of Pins:3Pins RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Rectifiers
STTH5L06B-TR
Rectifiers STTH5L06B-TR
Rectifiers 5.0 Amp 600 Volt

Rectifiers 5.0 Amp 600 Volt

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Win Source Electronics Rochester Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Diodes Diodes Diodes Rectifiers Rectifiers General Purpose Diodes Rectifiers Rectifiers Rectifiers
Product Number 7957363P 497-3248-1-ND 117393-STTH5L06B-TR STTH5L06B-TR 280-STTH5L06B-TR STTH5L06B-TR STTH5L06B-TR 01X0069 STTH5L06B-TR
Product Name Switching Diodes Single Diodes Diodes, Rectifiers - Single - STTH5L06B-TR 600V 5A DPAK Diode and Rectifier Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers Rectifier, 600V, 5A, To-252; Repetitive Peak Reverse Voltage Stmicroelectronics Rectifiers
Diode Applications Switching
RoHS Compliant RoHS RoHS RoHS RoHS
Tj 175 C (347 F) 175 C (347 F) -65 C (-85 F)
Diode Type Standard
VF 1.3 volts 1.3 volts 1.3 volts 1.3 volts
Unlock Full Specs
to access all available technical data