Diode Standard 200V 4A Surface Mount SMC
Diode Standard 200V 4A Surface Mount SMC
Diode Standard 200V 4A Surface Mount SMC
Manufacturer: STMicroelectronics
Win Source Part Number: 1103975-STTH4R02SY
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 200V
Current - Average Rectified (Io): 4A
Voltage - Forward (Vf) (Max) @ If: 1.05V @ 4A
Reverse Recovery Time (trr): 30ns
Current - Reverse Leakage @ Vr: 3μA @ 200V
Operating Temperature - Junction: -40°C to 175°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SMC
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
200 V, 4 A Ultrafast Diode Product overview: STTH4R02SY from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200 V, 4 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200 V, 4 A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STTH4R02SY can be used for catalog matching and distributor lookup.
DIODE GEN PURP 200V 4A SMC
DIODE GEN PURP 200V 4A SMC
RECTIFIER, AEC-Q101, 4A, 200V, DO-214AB; Repetitive Reverse Voltage Vrrm Max:200V; Forward Current If(AV):4A; Diode Configuration:Single
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers | General Purpose Diodes | Rectifiers | Rectifiers | Rectifiers |
| Product Number | 497-12355-1-ND | 1103975-STTH4R02SY | 280-STTH4R02SY | STTH4R02SY | STTH4R02SY | 23AH3639 | 41Y6007 |
| Product Name | Single Diodes | Diodes, Rectifiers - Single - STTH4R02SY | 200 V 4 A Diode and Rectifier | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifier, Aec-Q101, 4A, 200V, Do-214Ab; Repetitive Reverse Voltage Vrrm Max Stmicroelectronics | Rectifier Stmicroelectronics |
| Tj | -40 to 175 C (-40 to 347 F) | -40 to 175 C (-40 to 347 F) | -40 C (-40 F) | ||||
| Diode Type | Standard | ||||||
| VF | 1.05 volts | 1.05 volts | 1.05 volts | 1.05 volts | |||
| VR | 200 volts | 200 volts | |||||
| IR | 0.0030 mA | 0.0030 mA |