STMicroelectronics, Inc. Single Diodes STTH30R04WY

Description
Diode Standard 400V 30A Through Hole DO-247
Request a Quote Datasheet
Description
Diode Standard 400V 30A Through Hole DO-247
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 497-14178-5-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
497-14178-5-ND
Single Diodes 497-14178-5-ND
Diode Standard 400V 30A Through Hole DO-247

Diode Standard 400V 30A Through Hole DO-247

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1281994-STTH30R04WY - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1281994-STTH30R04WY
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1281994-STTH30R04WY
Win Source Part Number: 1281994-STTH30R04WY Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Series: Automotive, AEC-Q101 Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tube Standard Package: 30 Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 400 V Current - Average Rectified (Io): 30A Voltage - Forward (Vf) (Max) @ If: 1.55 V @ 30 A Reverse Recovery Time (trr): 100 ns Current - Reverse Leakage @ Vr: 15 µA @ 400 V Operating Temperature - Junction: -40°C ~ 175°C Mounting Type: Through Hole Package / Case: DO-247-2 (Straight Leads) Supplier Device Package: DO-247 ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: STMicroelectronics Other Names: -497-14178-5,497-141 78-5 Base Product Number: STTH30 Product Status: Obsolete

Win Source Part Number: 1281994-STTH30R04WY
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Series: Automotive, AEC-Q101
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tube
Standard Package: 30
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 400 V
Current - Average Rectified (Io): 30A
Voltage - Forward (Vf) (Max) @ If: 1.55 V @ 30 A
Reverse Recovery Time (trr): 100 ns
Current - Reverse Leakage @ Vr: 15 µA @ 400 V
Operating Temperature - Junction: -40°C ~ 175°C
Mounting Type: Through Hole
Package / Case: DO-247-2 (Straight Leads)
Supplier Device Package: DO-247
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: STMicroelectronics
Other Names: -497-14178-5,497-14178-5
Base Product Number: STTH30
Product Status: Obsolete

Buy Now Datasheet
Automotive 400 V 30 A Diode and Rectifier - 280-STTH30R04WY - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 400 V 30 A Diode and Rectifier
280-STTH30R04WY
Automotive 400 V 30 A Diode and Rectifier 280-STTH30R04WY
Automotive 400 V, 30 A Ultrafast Diode Product overview: STTH30R04WY from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 400 V, 30 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 400 V, 30 A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STTH30R04WY can be used for catalog matching and distributor lookup.

Automotive 400 V, 30 A Ultrafast Diode Product overview: STTH30R04WY from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 400 V, 30 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 400 V, 30 A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STTH30R04WY can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - STTH30R04WY - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
STTH30R04WY
Discrete Semiconductor Products - Diodes - Rectifiers STTH30R04WY
DIODE GEN PURP 400V 30A DO247

DIODE GEN PURP 400V 30A DO247

Supplier's Site
Sheung Wan, Hong Kong
Rectifiers
STTH30R04WY
Rectifiers STTH30R04WY
Rectifiers Auto ultrafast Recovry Hi VTG diode

Rectifiers Auto ultrafast Recovry Hi VTG diode

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Diodes Diodes Rectifiers Rectifiers Rectifiers
Product Number 497-14178-5-ND 1281994-STTH30R04WY 280-STTH30R04WY STTH30R04WY STTH30R04WY
Product Name Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers - Single Automotive 400 V 30 A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers Rectifiers
Tj -40 to 175 C (-40 to 347 F) -40 to 175 C (-40 to 347 F) -40 C (-40 F)
Diode Type Standard
VF 1.55 volts 1.55 volts
VR 400 volts
IR 0.0150 mA
Unlock Full Specs
to access all available technical data