Diode Array 1 Pair Common Cathode Standard 200V 3A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63
Diode Array 1 Pair Common Cathode Standard 200V 3A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63
Diode Array 1 Pair Common Cathode Standard 200V 3A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63
Manufacturer: STMicroelectronics
Win Source Part Number: 795820-STTH602CBY-TR
Packaging: Reel package
Speed: Fast Recovery = 200mA (Io)
Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Mounting: SMD
Diode Type: Standard
Reverse Recovery Time (trr): 30ns
Current - Reverse Leakage @ Vr: 3μA @ 200V
Operating Temperature - Junction: -40°C ~ 175°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 3A
Family Name: STTH602C-Y
Categories: Discrete Semiconductor Products
Manufacturer Package: D-Pak
Voltage - Forward (Vf) (Maximum) @ If: 1.1V @ 3A
Voltage - DC Reverse (Vr) (Maximum): 200V
Alternative Parts (Cross-Reference): VS-6CWH02FNTRL-M3; VS-6CWH02FN-M3; VS-6CWH02FNTRPBF; VS-6CWH02FNTRR-M3;
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2028
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Rectifier Diode, 1 Phase, 2 Element, 3A, 200V V(RRM), Silicon
DIODE ARRAY GP 200V 3A DPAK
DIODE ARRAY GP 200V 3A DPAK
| DigiKey | Win Source Electronics | Rochester Electronics | ODG (Origin Data Global) | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | Rectifiers | Diode Arrays | Rectifiers | Rectifiers |
| Product Number | 497-13435-2-ND | 795820-STTH602CBY-TR | STTH602CBY-TR | STTH602CBY-TR | 66W7361 | STTH602CBY-TR |
| Product Name | Diode Arrays | Diodes, Rectifiers - Arrays - STTH602CBY-TR | Diode Arrays | Rectifier Stmicroelectronics | Discrete Semiconductor Products - Diodes - Rectifiers | |
| Arrangement | Common Catode | Common Catode | ||||
| Tj | -40 to 175 C (-40 to 347 F) | -40 to 175 C (-40 to 347 F) | ||||
| Package | DPAK; TO-252-3, DPAK (2 Leads + Tab), SC-63 | DPAK; DPAK 3 | DPAK; TO-252-3, DPak (2 Leads + Tab), SC-63 | |||
| Diode Type | Standard | |||||
| VF | 1.1 volts | 1.1 volts | 1.1 volts |