Diode Standard 200V 8A Surface Mount DPAK
Diode Standard 200V 8A Surface Mount DPAK
Diode Standard 200V 8A Surface Mount DPAK
Manufacturer: STMicroelectronics
Win Source Part Number: 1103987-STTH802B-TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 200V
Current - Average Rectified (Io): 8A
Voltage - Forward (Vf) (Max) @ If: 1.05V @ 8A
Reverse Recovery Time (trr): 30ns
Current - Reverse Leakage @ Vr: 6μA @ 200V
Operating Temperature - Junction: 175°C (Max)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: D-Pak
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
200V 8A Ultrafast Rectifier Diode, DPAK, SM Product overview: STTH802B-TR from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 8A, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 8A, DPAK, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STTH802B-TR can be used for catalog matching and distributor lookup.
Ultrafast Diode 200V 8A Automotive DPAK
Ultrafast Diode 200V 8A Automotive DPAK
Ultrafast Diode 200V 8A Automotive DPAK
Rectifiers Recovery Diode Ultra Fast
DIODE GEN PURP 200V 8A DPAK
DIODE GEN PURP 200V 8A DPAK
FAST RECOVERY DIODE, 8A, 200V, DPAK, FULL REEL; Repetitive Peak Reverse Voltage:200V; Average Forward Current:8A; Diode Configuration:Single
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers | Diodes | Rectifiers | Rectifiers | General Purpose Diodes | Diodes |
| Product Number | 497-5262-1-ND | 1103987-STTH802B-TR | 280-STTH802B-TR | 8290393P | STTH802B-TR | STTH802B-TR | STTH802B-TR | 57P2521 |
| Product Name | Single Diodes | Diodes, Rectifiers - Single - STTH802B-TR | 200V 8A DPAK Diode and Rectifier | Switching Diodes | Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes | Fast Recovery Diode, 8A, 200V, Dpak, Full Reel; Repetitive Peak Reverse Voltage Stmicroelectronics |
| Tj | 175 C (347 F) | 175 C (347 F) | -65 C (-85 F) | |||||
| Diode Type | Standard | |||||||
| VF | 1.05 volts | 1.05 volts | 1.05 volts | 1.05 volts | ||||
| VR | 200 volts | 200 volts | ||||||
| IR | 0.0060 mA | 0.0060 mA |