Diode Standard 400V 8A Surface Mount D2PAK
Ultrafast recovery diodes Product overview: STTH8R04G from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STTH8R04G can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 1262220-STTH8R04G
Packaging: Tube
Mounting Style: SMD
Speed: Fast Recovery = 200mA (Io)
Diode Type: Standard
Current - Average Rectified (Io): 8A
Reverse Recovery Time (trr): 50ns
Operating Temperature - Junction: -40°C ~ 175°C
Categories: Discrete Semiconductor Products
Supplier Device Package: D2PAK
Status: Obsolete
Manufacturer Homepage: www.st.com
Manufacturer Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Voltage - DC Reverse (Vr) (Maximum): 400V
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Family Part Number: STTH8R04
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 1.5V at 8A
Current - Reverse Leakage at Vr: 10μA at 400V
DIODE GEN PURP 400V 8A D2PAK
DIODE GEN PURP 400V 8A D2PAK
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Step Recovery Diodes | General Purpose Diodes | Rectifiers |
| Product Number | STTH8R04G-ND | 280-STTH8R04G | 1262220-STTH8R04G | STTH8R04G | STTH8R04G |
| Product Name | Single Diodes | Diode and Rectifier | Electronic Wholesale - STTH8R04G | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | -40 to 175 C (-40 to 347 F) | -40 C (-40 F) | -40 to 175 C (-40 to 347 F) | ||
| Package | Rail/Tube | TO-263-3, D²Pak (2 Leads + Tab), TO-263AB | |||
| RoHS Compliant | RoHS | ||||
| IO | 8 amps | ||||
| Life Cycle Stage | Obsolete | Removed |