Diode Standard 1000V 8A Through Hole TO-220FPAC
1kV 8A Ultrafast Rectifier Diode TO-220 Product overview: STTH810FP from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1kV, 8A, TO-220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1kV, 8A, TO-220, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STTH810FP can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 090842-STTH810FP
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 1000V (1kV)
Current - Average Rectified (Io): 8A
Voltage - Forward (Vf) (Max) @ If: 2V @ 8A
Reverse Recovery Time (trr): 85ns
Current - Reverse Leakage @ Vr: 5μA @ 1000V
Operating Temperature - Junction: 175°C (Max)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-220FPAC
Speed(Frequency): Fast Recovery = 200mA (Io)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
FAST RECOVERY DIODE, 8A, 1kV, TO-220FPAC; Repetitive Peak Reverse Voltage:1kV; Average Forward Current:8A; Diode Configuration:Single
DIODE GEN PURP 1KV 8A TO220FPAC
DIODE GEN PURP 1KV 8A TO220FPAC
| DigiKey | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | Win Source Electronics | Newark, An Avnet Company | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Rectifiers | Diodes | Diodes | General Purpose Diodes | Rectifiers | Rectifiers |
| Product Number | 497-7609-5-ND | 280-STTH810FP | 2333097P | 090842-STTH810FP | 57P2536 | STTH810FP | STTH810FP | STTH810FP |
| Product Name | Single Diodes | 1kV 8A TO-220 Diode and Rectifier | Schottky Diodes & Rectifiers | Diodes, Rectifiers - Single - STTH810FP | Fast Recovery Diode, 8A, 1Kv, To-220Fpac; Repetitive Peak Reverse Voltage Stmicroelectronics | Single Diodes | Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | 175 C (347 F) | -65 C (-85 F) | -65 C (-85 F) | 175 C (347 F) | ||||
| Package | Rail/Tube | TO-220; TO-220 | TO-220; TO-220-2 Full Pack, Isolated Tab | TO-220FPAC | TO-220 | |||
| RoHS Compliant | RoHS | RoHS | RoHS | |||||
| IO | 8 amps | |||||||
| Diode Type | Standard |