Littelfuse, Inc. Zener Transient Voltage Suppressor, 1500 Watt Peak Power SZ1.5SMC68AT3G

Description
The SZ1.5SMC series is designed to protect voltage sensitive components from high voltage, high energy transients. They have excellent clamping capability, high surge capability, low zener impedance and fast response time. The SZ1.5SMC series is supplied in the exclusive, cost-effective, highly reliable Littelfuse package and is ideally suited for use in communication systems, automotive, numerical controls, process controls, medical equipment, business machines, power supplies and many other industrial/consumer applications. Zener Transient Overvoltage Suppressors Working Peak Reverse Voltage Range − 5.8 V to 77.8 V Standard Zener Breakdown Voltage Range − 6.45 V to 95.5V Peak Power rating of 1.5 kW at 1 Ams ESD Rating of Class 3 (>16 kV) per Human Body Model Maximum Clamp Voltage at Peak Pulse Current Low Leakage < 5 μA Above 10 V Recognized to UL 497B as an Isolated Loop Circuit Protector Maximum Temperature Coefficient Specified Response Time Is Typically Below 1 ns Below 1 ns
Request a Quote Datasheet
Description
The SZ1.5SMC series is designed to protect voltage sensitive components from high voltage, high energy transients. They have excellent clamping capability, high surge capability, low zener impedance and fast response time. The SZ1.5SMC series is supplied in the exclusive, cost-effective, highly reliable Littelfuse package and is ideally suited for use in communication systems, automotive, numerical controls, process controls, medical equipment, business machines, power supplies and many other industrial/consumer applications. Zener Transient Overvoltage Suppressors Working Peak Reverse Voltage Range − 5.8 V to 77.8 V Standard Zener Breakdown Voltage Range − 6.45 V to 95.5V Peak Power rating of 1.5 kW at 1 Ams ESD Rating of Class 3 (>16 kV) per Human Body Model Maximum Clamp Voltage at Peak Pulse Current Low Leakage < 5 μA Above 10 V Recognized to UL 497B as an Isolated Loop Circuit Protector Maximum Temperature Coefficient Specified Response Time Is Typically Below 1 ns Below 1 ns
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Zener Transient Voltage Suppressor, 1500 Watt Peak Power - SZ1.5SMC68AT3G - Littelfuse, Inc.
Rosemont, IL, United States
Zener Transient Voltage Suppressor, 1500 Watt Peak Power
SZ1.5SMC68AT3G
Zener Transient Voltage Suppressor, 1500 Watt Peak Power SZ1.5SMC68AT3G
The SZ1.5SMC series is designed to protect voltage sensitive components from high voltage, high energy transients. They have excellent clamping capability, high surge capability, low zener impedance and fast response time. The SZ1.5SMC series is supplied in the exclusive, cost-effective, highly reliable Littelfuse package and is ideally suited for use in communication systems, automotive, numerical controls, process controls, medical equipment, business machines, power supplies and many other industrial/consumer applications. Zener Transient Overvoltage Suppressors Working Peak Reverse Voltage Range − 5.8 V to 77.8 V Standard Zener Breakdown Voltage Range − 6.45 V to 95.5V Peak Power rating of 1.5 kW at 1 Ams ESD Rating of Class 3 (>16 kV) per Human Body Model Maximum Clamp Voltage at Peak Pulse Current Low Leakage < 5 μA Above 10 V Recognized to UL 497B as an Isolated Loop Circuit Protector Maximum Temperature Coefficient Specified Response Time Is Typically Below 1 ns Below 1 ns

The SZ1.5SMC series is designed to protect voltage sensitive components from high voltage, high energy transients. They have excellent clamping capability, high surge capability, low zener impedance and fast response time. The SZ1.5SMC series is supplied in the exclusive, cost-effective, highly reliable Littelfuse package and is ideally suited for use in communication systems, automotive, numerical controls, process controls, medical equipment, business machines, power supplies and many other industrial/consumer applications. Zener Transient Overvoltage Suppressors Working Peak Reverse Voltage Range − 5.8 V to 77.8 V Standard Zener Breakdown Voltage Range − 6.45 V to 95.5V Peak Power rating of 1.5 kW at 1 Ams ESD Rating of Class 3 (>16 kV) per Human Body Model Maximum Clamp Voltage at Peak Pulse Current Low Leakage < 5 μA Above 10 V Recognized to UL 497B as an Isolated Loop Circuit Protector Maximum Temperature Coefficient Specified Response Time Is Typically Below 1 ns Below 1 ns

Supplier's Site Datasheet
TVS Diodes - 18-SZ1.5SMC68AT3GTR-ND - DigiKey
Thief River Falls, MN, United States
92V Clamp 16.3A Ipp Tvs Diode Surface Mount SMC

92V Clamp 16.3A Ipp Tvs Diode Surface Mount SMC

Buy Now Datasheet
TVS Diodes - 18-SZ1.5SMC68AT3GDKR-ND - DigiKey
Thief River Falls, MN, United States
TVS DIODE 58.1VWM 92VC SMC

TVS DIODE 58.1VWM 92VC SMC

Buy Now Datasheet
TVS Diodes - 18-SZ1.5SMC68AT3GCT-ND - DigiKey
Thief River Falls, MN, United States
TVS DIODE 58.1VWM 92VC SMC

TVS DIODE 58.1VWM 92VC SMC

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SZ1.5SMC68AT3G - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SZ1.5SMC68AT3G
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SZ1.5SMC68AT3G
TVS DIODE 58.1VWM 92VC SMC

TVS DIODE 58.1VWM 92VC SMC

Supplier's Site

Technical Specifications

  Littelfuse, Inc. DigiKey Acme Chip Technology Co., Limited
Product Category Zener Diodes Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number SZ1.5SMC68AT3G 18-SZ1.5SMC68AT3GTR-ND SZ1.5SMC68AT3G
Product Name Zener Transient Voltage Suppressor, 1500 Watt Peak Power TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
RoHS Compliant RoHS
PD 1.50E6 milliwatts
Configuration Single
Package DO-214AB, SMC SMC
Peak Pulse Power 1500 watts 1500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Zener Diodes - 1220292 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOT23; Sot-23
Pin Count 3
RoHS Compliant RoHS
View Details
Voltage Regulator diode (Zener diode) - HR1N4464 - Micross Components, Inc.
Specs
IR 0.3000 mA
View Details
Dual Zener diodes - BZB84-B8V2,215 - Nexperia B.V.
Specs
Package SOT23; SOT23
View Details
5 suppliers