Power Rectifier, Ultra-Fast Recovery, 1 A, 600 V, SMB, 2500-REEL Product overview: SURS8160T3G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1 A, 600 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1 A, 600 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SURS8160T3G can be used for catalog matching and distributor lookup.
Diode Standard 600V 1A Surface Mount SMB
Manufacturer: ON Semiconductor
Win Source Part Number: 1262608-SURS8160T3G
Packaging: Reel
Mounting Style: SMD
Speed: Fast Recovery = 200mA (Io)
Diode Type: Standard
Current - Average Rectified (Io): 2A
Reverse Recovery Time (trr): 75ns
Operating Temperature - Junction: -65°C ~ 175°C
Categories: Discrete Semiconductor Products
Supplier Device Package: SMB
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: DO-214AA, SMB
Voltage - DC Reverse (Vr) (Maximum): 600V
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 1.25V at 1A
Current - Reverse Leakage at Vr: 5μA at 600V
DIODE GEN PURP 600V 1A SMB
DIODE GEN PURP 600V 1A SMB
Rectifiers REC SMB SPCL ULTFST
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Diodes | General Purpose Diodes | Rectifiers | Rectifiers |
| Product Number | 280-SURS8160T3G | SURS8160T3GOSTR-ND | 1262608-SURS8160T3G | SURS8160T3G | SURS8160T3G | SURS8160T3G |
| Product Name | 1 A 600 V Diode and Rectifier | Single Diodes | Diodes, Rectifiers - Single - SURS8160T3G | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers |
| Package | Tape and Reel | SMB; DO-214AA, SMB | SMB | SMB | ||
| RoHS Compliant | RoHS | |||||
| IO | 2 amps | |||||
| Tj | -65 C (-85 F) | -65 to 175 C (-85 to 347 F) | -65 to 175 C (-85 to 347 F) | |||
| Diode Type | Standard |