Diode Array 1 Pair Common Cathode Standard 300V 30A Through Hole TO-247-3
300V 60A Dual Ultrafast Rectifier Diode TO-247 Product overview: STTH6003CW from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 300V, 60A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 300V, 60A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-STTH6003CW can be used for catalog matching and distributor lookup.
Rectifier diode STTH6003CW 60A 300V
Rectifier diode STTH6003CW 60A 300V
Manufacturer: STMicroelectronics
Win Source Part Number: 089718-STTH6003CW
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 300V
Voltage - Forward (Vf) (Max) @ If: 1.25V @ 30A
Reverse Recovery Time (trr): 55ns
Current - Reverse Leakage @ Vr: 60μA @ 300V
Operating Temperature - Junction: 175°C (Max)
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 30A
Family Name: STTH6003CW
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-247-3
Speed(Frequency): Fast Recovery = 200mA (Io)
Alternative Parts (Cross-Reference): VS-60CPH03PBF; VS-60CPH03-N3; VS-80CPH03-F3;
Introduction Date: October 18, 1999
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2024
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Rectifiers 2X30 Amp 300 Volt BULK
300V , 60 A dual Ultrafast Diod
DIODE ARRAY GP 300V 30A TO247-3
RECTIFIER DIODE, 1 PHASE, 2 ELEMENT, 30A, 300V V(RRM), SILICON, TO-247. FREE 2 YEAR RADWELL WARRANTY
| DigiKey | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Radwell International | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | Rectifiers | Diode Arrays | Rectifiers | Rectifiers | Diode Arrays | General Purpose Diodes |
| Product Number | 497-2720-5-ND | 286-STTH6003CW | 4514698 | 089718-STTH6003CW | STTH6003CW | STTH6003CW | STTH6003CW | 16477933 |
| Product Name | Diode Arrays | Dual 300V 60A Diode and Rectifier | Schottky Diodes & Rectifiers | Diodes, Rectifiers - Arrays - STTH6003CW | Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers | Diode Arrays | Diode |
| Arrangement | Common Catode | Common Catode | ||||||
| Tj | 175 C (347 F) | -40 C (-40 F) | 175 C (347 F) | |||||
| Package | TO-247; TO-247-3 | Rail/Tube | TO-247; To-247 | TO-247; TO-247-3 | TO-247 | TO-247; TO-247-3 | ||
| RoHS Compliant | RoHS | RoHS | ||||||
| IO | 30 amps |