Manufacturer: STMicroelectronics
Win Source Part Number: 898474-STTH30RQ06WY
Series: Automotive, AEC-Q101
Features: Diode Standard 600 V 30A Through Hole DO-247
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: DO-247-2 (Straight Leads)
Package: Tube
Mounting: Through Hole
Family Name: STTH30
Categories: Discrete Semiconductor Products
Case / Package: DO-247
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
Quantity per package: 600
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 44 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Diode Standard 600V 30A Through Hole DO-247
Automotive 600 V, 30 A Soft Ultrafast Diode Product overview: STTH30RQ06WY from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 600 V, 30 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 600 V, 30 A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STTH30RQ06WY can be used for catalog matching and distributor lookup.
DIODE GEN PURP 600V 30A DO247
Rectifiers Automotive turbo 2 ultrafast high voltage rectifier
DIODE GEN PURP 600V 30A DO247
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers | Rectifiers | General Purpose Diodes | Rectifiers | Rectifiers |
| Product Number | 898474-STTH30RQ06WY | 497-17593-ND | 280-STTH30RQ06WY | 33AC3289 | STTH30RQ06WY | STTH30RQ06WY | STTH30RQ06WY |
| Product Name | Diodes, Rectifiers - Single - STTH30RQ06WY | Single Diodes | Automotive 600 V 30 A Diode and Rectifier | Rectifier Stmicroelectronics | Single Diodes | Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Diode Type | Diode Standard 600 V 30A Through Hole DO-247 | ||||||
| Tj | -40 to 175 C (-40 to 347 F) | -40 C (-40 F) | |||||
| Package | DO-247-2 (Straight Leads) | DO-247-2 | |||||
| VF | 2.95 volts | 2.95 volts |