Manufacturer: STMicroelectronics
Win Source Part Number: 194809-STTH3R04RL
Packaging: Reel - TR
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 400V
Current - Average Rectified (Io): 3A
Voltage - Forward (Vf) (Max) @ If: 1.5V @ 3A
Reverse Recovery Time (trr): 35ns
Current - Reverse Leakage @ Vr: 5μA @ 400V
Operating Temperature - Junction: 175°C (Max)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-201AD
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
Diode Standard 400V 3A Through Hole DO-201AD
Diode Standard 400V 3A Through Hole DO-201AD
400 V, 3 A High Effiency Ultrafast Diode Product overview: STTH3R04RL from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400 V, 3 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400 V, 3 A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STTH3R04RL can be used for catalog matching and distributor lookup.
DIODE GEN PURP 400V 3A DO201AD
Rectifiers Ultrafast recovery Diode
DIODE GEN PURP 400V 3A DO201AD
RECTIFIER, 400V, 3A, DO-201AD; Repetitive Peak Reverse Voltage:400V; Average Forward Current:3A; Diode Configuration:Single
DIODE GEN PURP 400V 3A DO201AD
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Newark, An Avnet Company | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers | Rectifiers | Rectifiers | General Purpose Diodes | Rectifiers | General Purpose Diodes |
| Product Number | 194809-STTH3R04RL | 497-12685-2-ND | 280-STTH3R04RL | STTH3R04RL | STTH3R04RL | STTH3R04RL | 51AC9610 | 761-STTH3R04RL |
| Product Name | Diodes, Rectifiers - Single - STTH3R04RL | Single Diodes | 400 V 3 A Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers | Single Diodes | Rectifier, 400V, 3A, Do-201Ad; Repetitive Peak Reverse Voltage Stmicroelectronics | DIODE GEN PURP 400V 3A DO201AD |
| Diode Type | Standard | |||||||
| VF | 1.5 volts | 1.5 volts | 1.5 volts | 1.5 volts | 1.5 volts | |||
| VR | 400 volts | 400 volts | 400 volts | |||||
| IR | 0.0050 mA | 0.0050 mA | 0.0050 mA | |||||
| trr | 35 ns | 35 ns |